LexJet Corporation Standard Proofing Paper- 24in x 164ft S045080

Description
Offering the widest color gamut available for accurate color reproductions, this proofing paper provides a base color, weight, and gloss level designed to match color-critical commercial offset, press applications. Optimized for proofing applications, when used with the Epson the UltraChrome™ K3 Ink and Ultrachrome K3 Ink with Vivid Magenta, this media delivers outstanding short-term stability. In fact, it’s designed to meet the exacting standards established by the GRACoL® Committee.
Description
Offering the widest color gamut available for accurate color reproductions, this proofing paper provides a base color, weight, and gloss level designed to match color-critical commercial offset, press applications. Optimized for proofing applications, when used with the Epson the UltraChrome™ K3 Ink and Ultrachrome K3 Ink with Vivid Magenta, this media delivers outstanding short-term stability. In fact, it’s designed to meet the exacting standards established by the GRACoL® Committee.

Suppliers

Company
Product
Description
Supplier Links
Standard Proofing Paper- 24in x 164ft - S045080 - LexJet Corporation
Sarasota, FL, USA
Standard Proofing Paper- 24in x 164ft
S045080
Standard Proofing Paper- 24in x 164ft S045080
Offering the widest color gamut available for accurate color reproductions, this proofing paper provides a base color, weight, and gloss level designed to match color-critical commercial offset, press applications. Optimized for proofing applications, when used with the Epson the UltraChrome™ K3 Ink and Ultrachrome K3 Ink with Vivid Magenta, this media delivers outstanding short-term stability. In fact, it’s designed to meet the exacting standards established by the GRACoL® Committee.

Offering the widest color gamut available for accurate color reproductions, this proofing paper provides a base color, weight, and gloss level designed to match color-critical commercial offset, press applications. Optimized for proofing applications, when used with the Epson the UltraChrome™ K3 Ink and Ultrachrome K3 Ink with Vivid Magenta, this media delivers outstanding short-term stability. In fact, it’s designed to meet the exacting standards established by the GRACoL® Committee.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045080
Product Name Standard Proofing Paper- 24in x 164ft
Basis Weight 205 gsm (6.05 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Lavender - Crinkle Paper - CP10P - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
Waxed Paper - WP3630 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details