LexJet Corporation 15 oz. Suede- 54in x 150ft SUEDE1554150

Description
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.
Description
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
15 oz. Suede- 54in x 150ft - SUEDE1554150 - LexJet Corporation
Sarasota, FL, USA
15 oz. Suede- 54in x 150ft
SUEDE1554150
15 oz. Suede- 54in x 150ft SUEDE1554150
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail.

The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal.

dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals.

It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SUEDE1554150
Product Name 15 oz. Suede- 54in x 150ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
48
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details