LexJet Corporation Datasheets for Paper and Paperboard Materials

Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
Paper and Paperboard Materials: Learn more

Page: 1 2 3 4
Product Name Notes
10 Mil LexJet Clear is a clear polycarbonate film designed provide the durability that roll-up trade-show graphics demand. The inkjet-receptive, smooth printable surface provides consistent, accurate, brilliant color on a...
155 gram premium satin proofing media for use with UltraChrome K3 & similar inks. White point and gamut capacity specifically engineered to meet the requirements of publication proofing as defined...
250 gram premium satin proofing media for use with UltraChrome K3 & similar inks. White point and gamut capacity specifically engineered to meet the requirements of high-end commercial proofing as...
3P Value Canvas is a 100% woven polyester canvas designed for sublimation and UV curable ink.
BUSart™ V 400 F White A-69 Vinyl for Bus & Train Wraps is a 4 mil printable white opaque vinyl with a repositionable removable adhesive system designed for full and...
BUSmark® 5800 Vinyl for Bus Posters is a 3.4 mil printable white opaque vinyl with a repositionable removable adhesive system. This product has a unique aggressive, removable adhesive system making...
Canon Fine Art Bright White Paper 190g
Canon German Etching by Hahnemuhle (310 gsm)
DreamScape Artist Canvas wallcovering material is a good choice for producing wall murals that look like fine art. With a texture resembling the weave of a painters’ canvas, this material...
dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap has a thick 13 mil vinyl, weighing 150z with a textured surface that has...
dreamScape Textured Wall Wrap is a revolutionary wallcovering material with self adhesive backing. Our Wall Wrap is a thick 13 mil vinyl, weighing 150z with a textured surface that has...
dreamScape™ 20 oz. Beads has a surface texture covered in tiny 1mm round raised beads in a random pattern. The beads add a visual punch to graphics and wall designs...
DreamScape™ 20 oz. Cabretta looks like fine cabretta leather. Its creased surface looks similar to calfskin. This wallcovering material is often used with colors, patterns or prints that help simulate...
DreamScape™ 20 oz. Canvas wallcovering material has a textured surface that more closely resembles a utilitarian canvas fabric than a fine-art canvas. The fabric-like texture softens details while adding a...
DreamScape™ 20 oz. Luster wallcovering is one of three wallcovering materials recommended for photographic images and detailed designs. Its smooth, semi-gloss finish supports fine detail and strong color saturation. The...
DreamScape™ 20 oz. Mache wallcovering material has a crinkled surface texture that resembles old parchment. Although the surface has a strong, distinctive texture, this material still provides good detail separation...
DreamScape™ 20 oz. Matte is one of three wallcovering materials recommended for photographic images and detailed designs. The Matte material has a flat, smooth, non-reflective surface with a very slight...
DreamScape™ 20 oz. Mystical wallcovering material has a surface texture that resembles hand-painted brush strokes. Its unique swirls and subtle effects provide just enough texture to add visual interest to...
DreamScape™ 20 oz. Plaster is a popular wallcovering material for murals in restaurants, bars, and stores because the plaster-like look makes it appear as if your artwork has been painted...
DreamScape™ 20 oz. Sandblast wallcovering has a noticeably coarser stipple than dreamScape Suede, making this material look more like a medium- to heavy-grit sandpaper. The random nature of the texture...
dreamScape™ glassTex Ice is a 17-mil textured film that’s ideal for creating a stained glass effect or for privacy. Its textured glass look makes it perfect for custom high-profit décor...
dreamScape™ Nolar is a smooth finish, eco-friendly wallcovering media for solvent, eco solvent, uv-curable and HP Latex printers. It is a lightweight, 8oz non-PVC wallcovering that offers an economical option...
dreamScape™ Terralon a wallcovering product that prints and functions as uniformly as vinyl, while answering the demands of an ecologically conscious society.    
EFI Validation 140 Premium Coated Matte boasts an unusually high white point with a large color gamut producing high quality non-reflective presentation and display graphics.
EFI Validation PS Publication Premium Proofing Media is a competitively priced, 100 gram proofing media for use with both pigmented and dye-based ink sets.  This media uses an actual publication...
FlagTex is a knitted, rip-proof outdoor-textile made of 100% polyester. It is designed for outdoor applications using pigmented inks. It is outdoor durable for up to 3 months with no...
FLEXmark® V 400 F White V-327 Low Tack Vinyl for Window Advertising and Counter Mat Advertising is a 3.5 mil printable white vinyl with a low tack removable adhesive system.
FLEXmark® V 400 H Clear V-327 Low Tack Vinyl for Window Advertising is a 4 mil printable clear vinyl with a low tack removable adhesive system. This is designed for...
For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet...
General Formulation’s MetroMark Transit Vinyl is a 3.5-mil flexible matte opaque vinyl with a removable adhesive. Applications include bus kings, queens and tail posters as well as many short and...
General Formulations VFWXL-NTC-RD is a 3.5-mil flexible polymeric matte opaque vinyl film coated with a permanent acrylic pressure sensitive adhesive on a 90# lay flat liner. This vinyl film is...
Gloss-coated on both sides, this professional-grade paper is designed for two-sided inkjet printing. It produces bright colors, vivid images, and crisp black text that will not show through. The paper...
HP Backlit Polyester Film achieves superb ink adhesion to produce razor-sharp images. With HP Latex Ink compatibility, this film produces prints you can laminate right off the printer. And with...
HP Blue Back Billboard Paper is a highly opaque, satin finish media specifically developed for outdoor billboards, posters and kiosks. This satin finish paper is optimally compatible with HP Latex...
HP Bright White Paper is HP's brightest, low-cost bond for everyday black and color line drawings. Specially treated surface consistently produces crisp line resolution and high contrast color prints. It's...
HP Clear Film is ideal for multiple overlays and transparent images. This film is designed to work with HP Designjet 300, 400, 500, 600, 700, 800, 1000, 5000 & 5500...
HP Coated Paper is perfect for color-accurate everyday prints, working comps and design proofs. This premium bright white paper offers excellent handleability enabling technical professionals to roll or stack time-sensitive...
HP DuPont™ Tyvek® Banner is a highly versatile, lightweight, recyclable5 media that delivers brilliant, high-quality, water-resistant banners for outdoor and indoor applications. An economical alternative to widely available scrim banners,...
HP Durable Banner with DuPont Tyvek is strong, lightweight and tear resistant. It offers excellent color gamut, deep blacks and edge definition. It is extremely durable and water resistant.
HP Durable Frontlit Scrim Banner is a 16-oz. PVC scrim banner that provides vivid color and high image definition for maximum impact. This exceptionally versatile, flame-retardant media is ideal for...
HP Heavy Textile Banner is a woven media that combines durability, versatility, and recyclability. This smooth polyester banner is flame resistant, making it safe for a variety of indoor uses,...
HP High Density Polyethylene (HDPE) Reinforced Banner is a competitively priced, recyclable5 alternative to traditional PVC scrim banners. This resilient 7-oz. media is resistant to outdoor elements and features a...
HP Permanent Gloss Adhesive Vinyl is an affordable, high-quality, self-adhesive vinyl suitable for a wide range of outdoor and indoor applications such as murals, advertisements, point-of-purchase displays, and event signage.
HP Permanent Matte Adhesive Vinyl is an affordable, high-quality, self-adhesive vinyl suitable for a wide range of outdoor and indoor applications such as murals, advertisements, point-of-purchase displays, and event signage.
HP Photo-realistic Poster Paper is a recyclable, highly versatile media that delivers vibrant, photo-realistic prints for a wide range of indoor graphic applications, such as posters, point-of-purchase displays, and decorations.
HP Recycled Bond Paper, 80 g/m² is designed to help meet the environmental objectives of your company and clients. Made of 100% recycled base paper from post-consumer waste papers, this...
HP Translucent Bond can be used for reproducible drawings and check prints. It is an economical alternative to vellum. Translucency and dense blacks make it ideal for diazo and xerographic...
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural...
JETbond® 35149 White Matte Vinyl is a 3.3 mil printable white matte vinyl with a general purpose permanent adhesive system for general P-O-P and graphic advertising and trade show applications.
JetFlex® FL Gloss is a 13 oz. quality, economical choice for an all around outstanding front-lit banner or billboard material for UV, solvent, latex or screen-printing. Both strong and durable,...
JetFlex® FL Matte is a 13 oz. quality, economical choice for an all around outstanding front-lit banner or billboard material for UV, solvent, latex or screen-printing. Both strong and durable,...
KODAK PROFESSIONAL Inkjet Photo Paper Glossy (V.2) is engineered to lay flat with little to no curl for smooth, trouble-free print production and has been updated to take advantage of...
KODAK PROFESSIONAL Inkjet Photo Paper Lustre (V.2) is engineered to lay flat with little to no curl for smooth, trouble-free print production and has been updated to take advantage of...
LexJet 10 Mil Display Film is a bright-white, high-gloss DuPont® Melinex polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of...
LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher...
LexJet 6.5 Mil Display Film is a bright-white, high-gloss DuPont Melinex® polyester film with a production-friendly instant-dry coating and a light-blocking layer. This blockout layer keeps the support structure of...
LexJet 7 Mil AquaLight™ Backlit film provides the water-resistance and durability needed for longer-lasting indoor backlit displays and short-term outdoor displays. The inkjet-receptive coating produces a super-wide gamut for brilliant...
LexJet 7 Mil Ultra Photo Gloss polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays that feature vibrant photographic images with lots of...
LexJet 8-Mil ImagePro Gloss Photo Paper is a cost-effective option for producing high-quality photographic display prints on multiple makes and models of inkjet printers. The glossy, instant-dry microporous coating on...
LexJet Clear Polyester is a 4-mil transparent, DuPont Melinex film that enables you to use your wide-format inkjet printer for specialized applications such as color separations, oversized negatives, or POP...
LexJet Clear PreLume® HD is a clear polycarbonate film with a difference you and your customers can clearly see in the brightness and sharpness of the graphics. Like the original...
LexJet Clear Static Cling Vinyl SUV is perfect for producing short runs of window graphics because the vinyl doesn't require any adhesives. The graphics can quickly and repeatedly be installed...
LexJet Crystal Low-Tack is an optically clear polyester with a removable pressure sensitive adhesive. It is an ideal solution for window graphics. It can be front printed or reverse printed...
LexJet Infinium is the industry's first transportable graphic: It’s not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate...
LexJet Infinium is the industry's first transportable graphic: It's not a paper, it's not a film and it's not a transfer material. Infinium is a printable coating with built-in laminate...
LexJet Instant-Dry Clear Polyester is a 5-mil transparent, DuPont Melinex® film that enables you to use your wide-format inkjet printer to produce the color separations and oversized negatives needed in...
LexJet Light Block Polyester (12 Mil) is a matte-finished, tear-resistant polyester film that can be used to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed...
LexJet Light Block Polyester (7 Mil) is a lightweight, matte-finished, tear-resistant polyester film that can be used to produce rollable trade-show, POP, or retail graphics, including those that will be...
LexJet Matte Banner is a high-quality, laminated scrim vinyl banner engineered for UV-curable, solvent, and low-solvent printer technologies. This product provides outstanding image quality with superb dot control. It's ideal...
LexJet Opaque AquaVinyl™ Removable PSA is a 6 mil matte opaque vinyl with a removable adhesive so that graphics can be easily repositioned during installation and removed with no problem...
LexJet Poly Select Blockout Fabric is a 14-mil bright-white polyester fabric with a blockout layer that provides 100 percent opacity. Its tight weave and smooth finish on a bright-white matte...
LexJet Poly Select Heavy is a heavy, matte, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 230 g/m² and measuring...
LexJet Poly Select Heavy SUV is a satin, heavy, water resistant, 100% polyester fabric with a uniform, tight weave that provides a visually pleasing, glare-reducing texture. Weighing 250 g/m² and...
LexJet Poly Select Light is an elegant, lightweight, water resistant, 100% polyester fabric with a very tight, barely discernible weave. Measuring 8 mils thick and weighing 155 g/m², it combines...
LexJet Poly Select Light SUV is an elegant, lightweight, water resistant, 100% polyester fabric with a very tight, barely discernible weave with a satin finish. Measuring 7.5 mils thick and weighing...
LexJet Poly Select Medium is a medium weight, water resistant, 100% polyester fabric with a very tight, barely discernible weave. Measuring 9 mils thick and weighing 180 g/m², it combines...
LexJet PolyGloss PSA is one of the few glossy polypropylene films that can be used either to produce high-impact, long-term indoor graphics or short-term outdoor signage. The glossy surface is...
LexJet Premium Matte Polyester SUV is a 6 mil polyester film with an anti-reflective matte surface perfect for rollable graphics, retractable banner stands and POP displays. Compatible with solvent, eco-solvent...
LexJet Prime Gloss SUV is a 10-mil, glossy photo paper that is particularly good at reproducing colors and finer details. The gloss surface is great for all types of photo...
LexJet Promo-Point Bottle Neckers are three to a page rounded top bottle neck hangers.
LexJet PVC-Free Display Film (12 Mil) is an environmentally-frie ndly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including...
LexJet PVC-Free Display Film (18 Mil) is an environmentally-frie ndly, economically-priced rigid polypropylene film with a satin finish that lays flat, straight and true for a variety of applications, including...
LexJet Two-Way Light Block SUV is an 8-mil, bright white polyester film that has an inkjet-printable coating on both sides and a 100% opaque light-blocking layer in the middle. This...
LexJet Ultra Durable Matte (18 oz.) is a heavy-duty, matte banner material designed for worry-free installation in virtually any environment. The low-glare, matte coating on both sides makes it ideal...
LexJet's 11 Mil DS Blockout is a smooth, white posterboard that provides an economical way to produce professional-looking posters with all UV-curable inks and printer models. Because it is 100%...
LexJet's 5.5 Mil Opaque Display Film is a polyester film with a back coating that blocks out light and provides 100% opacity. It is an economical choice for trade show...
LexJet's 8 Mil DS Blockout is a smooth, white posterboard that provides an economical way to produce professional-looking posters with all UV-curable inks and printer models. Because it is 100%...
LexJet's Aqueous Perforated Vinyl is an 8-mil perforated window vinyl with a 70/30 perforation pattern that turns any retail window into prime advertising space.
LexJet's Instant Dry Satin Canvas is a 19-mil, cotton canvas for fine-art reproductions and photo enlargements that will be stretched or mounted. The instant-dry, microporous coating is water-resistant and highly...
LexJet's new and improved decals adhere to any smooth surface and remove without leaving a residue. Available in a multitude of different finishes and looks, they are sure to stand...
LexJet's new premium Promo-Point Glossy Card Stock is specifically designed for laser printers and copiers. This heavy 10-point card stock is coated on one side, providing a rich, glossy finish.
LexJet's new premium Promo-Point Matte Card Stock is specifically designed for laser printers and copiers. This 80# card stock is coated on both sides and is perfect duplex printing. This...
LexJet's next-generation 8-Mil ImagePro Gloss Photo Paper is a cost-effective option for producing high-quality photographic display prints on multiple makes and models of inkjet printers. The glossy, instant-dry microporous coating...
LexJet's next-generation 8-Mil ImagePro Satin Photo Paper is a cost-effective option for producing high-quality photographic display prints on multiple makes and models of inkjet printers. The lustrous, instant-dry microporous coating...
LexJet's PolyGloss Banner material provides the true photographic look and feel needed to reproduce high-quality advertising photography on banners used for POP displays, retail graphics, long-term indoor signs, and short-term...
LexJet's Premium Archival Matte Paper is a smooth, neutral-white, matte paper for high-quality fine art, photo reproduction, and open-edition decor. The paper supports accurate color reproduction and high-contrast, high-resolution output,...
LexJet's premium CoolerTag Poly Shelf Strips add a new dimension to P.O.P. displays. These new polyester-based strips, gloss on one side and matte on the other, are designed to create...
LexJet's Simple 6 Mil Removable PSA Vinyl is a semi-rigid matte white vinyl with a low tack removable adhesive. Its added rigidity makes it easy to install and remove cleanly...
LexJet's Simple Clear Indoor FloorAd is a 3.4-mil, clear vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces.
LexJet's Simple Opaque Gloss Adhesive Vinyl is a premium 3-mil gloss white vinyl with an opaque gray permanent adhesive that will easily mount to all standard sign substrates. The adhesive...
LexJet's Simple Transparent Adhesive Vinyl is a 3 mil premium clear, gloss vinyl backed with a permanent adhesive. It is designed for producing vivid window graphics, POP graphics and temporary...
MultiTex™ C220 is a 6.5oz multi-purpose canvas made from 100% polyester spun yarn. The unique construction and coating make it a great economical choice for fine art reproduction, indoor displays,...
Offer your customers a PVC-free alternative for banners and displays with the flexibility, look, and feel of a textile. This flame-retardant 11 uncoated polyester textile banner material delivers great, long-lasting...
Offer your customers an odor-free, PVC-free alternative for wall murals. This high-performance, flame-retardant wall paper with an ultra-smooth finish provides vivid color and high-definition detail ideal for wall murals, and...
Pole Banner Pro 18oz is a heavy duty blockout banner material for indoor or outdoor applications. Its uniquely woven 1000 x 1000 scrim provides strength and stability under harsh weather...
Polygloss is a 100% knitted polyester that is fire retardant. It is ideal for indoor applications such as banners, curtains and window displays, and tablecloths and tableskirts. It provides superior imaging...
Polyvoile is a coated Trevira polyester that is flame retardant. This product is perfect for banners, curtains, window decorations, table skirts and more.
Produce prints with vibrant color and eye-catching image quality ideal for retail and point-of-purchase signage, as well as trade show and event displays.  Tear-resistant, 8 mil HP Everyday Matte Polypropylene...
Produce stunning, durable see-through window graphics full of vibrant color and fine detail, ideal for viewing up close. This vinyl polymeric substrate, perforated with a black back film, a white...
Short-term, versatile signage solution that does not need lamination and offers a broad color gamut with superior waterfastness using HP Designjet CP series printers with either dye-based or pigment-based ink...
Sunset Cotton Etching Paper 285g is a versatile paper for reproducing paintings, drawings, photo restorations for wall art, memory albums, greeting cards, postcards, and presentations. The slightly textured surface resembles...
Sunset Fibre Gloss 285g was one of the first inkjet photo papers modeled after the fibre-based papers used in traditional darkrooms. The subtly textured, glossy surface and brilliant white color...
Sunset Fibre Gloss Natural 300g has been modeled after traditional fibre-based material used in conventional photography. It is available in a 300g microporous warm gloss coated surface, with a special...
Sunset GS Hot Press Rag 225g is a two-sided version of Hot Press Rag 310g that is grain specific for books or greeting cards. It’s silky smooth surface structure is...
Sunset Hot Press Rag 310g is a 100% cotton, white art paper with a silky, smooth surface. It is ideal for reproducing paintings and art photographs that have unbroken swaths...
SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent eco-solvent, latex or screen-printing. It has a smooth front-side finish...
SuperPrint® Plus FL (formerly named JetFlex Plus FL) is a 13 oz. front-lit banner or billboard material for UV, solvent, eco-solvent, latex or screen-printing. It has a smooth front-side finish...
The sample bundle is one roll each of the 20 oz material. Cabretta Canvas Luster Mache Matte Mystical Pebble Sand Pique Plaster Suede Pueblo Click here to see high resolution...
The slightly textured, lustrous surface on this 14-mil, 300g, bright-white, fiber-based paper gives a classic, elegant look to fine-art portraits, fine photography, photo restorations, memory albums, and photo-art books. LexJet...
The ultra-smooth, bright white matte surface and 14-mil thickness of Sunset Fibre Matte 285g make this fibre-based paper suitable not only for presenting your best color and black-and-white photographs, but...
This competitively priced, high-performance white cast vinyl with a permanent adhesive is ideal for high-impact long-term applications on curved and flat surfaces, like vehicle wraps. This substrate offers a gloss...
This low-cost, resin-coated photo paper is a smart choice for producing high volumes of photo-intensive presentations or event posters on thermal inkjet printers that use dye inks (e.g. many HP...
This multilayer recyclable poster paper with a bright white satin finish produces richly detailed posters and water-resistant prints and is qualified for billboard applications. Scratch-resistant prints keep the image intact...
This paper is 100% cotton fiber. It offers crisp line drawings, sharp text and uniform solid areas. The 20 lb weight provides excellent handling and durability. The Vellum is compatible...
Ultraflex Ultralon® IV BL (20 oz) is a gloss finish, durable specialty back-lit banner and billboard substrate that is made to last! Extremely strong, Ultralon IV BL is the recommended...
Use HP Premium Photo Paper to get vibrant colors and a perfect output for your important documents such as photos, collages, sketches, as well as report covers and illustrations. As...

<< Prev Next >>