LexJet Corporation Simple Perforated Window Vinyl (70/30)- 60in x 20ft SPWV70306020

Description
LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. The two-layer perforated liner allows trouble-free printing for shops with UV curable printers. For added protection and undiminished clarity, laminate with LexJet’s Optically Clear Cast Laminate or LexJet Gloss Polyester Laminate (2 Mil). LexJet’s Simple Perforated Window Vinyl works well on a wide variety of printers that use solvent, low-solvent, UV-curable and latex inks. Features: Easy to print, install, and remove Cleanly removable from glass for one year Designed for exterior mounted window graphics 70/30 ratio provides greater printable surface for visual punch Lay flat liner offers good dimensional stability For use with UV, solvent, low-solvent and latex inks  
Description
LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. The two-layer perforated liner allows trouble-free printing for shops with UV curable printers. For added protection and undiminished clarity, laminate with LexJet’s Optically Clear Cast Laminate or LexJet Gloss Polyester Laminate (2 Mil). LexJet’s Simple Perforated Window Vinyl works well on a wide variety of printers that use solvent, low-solvent, UV-curable and latex inks. Features: Easy to print, install, and remove Cleanly removable from glass for one year Designed for exterior mounted window graphics 70/30 ratio provides greater printable surface for visual punch Lay flat liner offers good dimensional stability For use with UV, solvent, low-solvent and latex inks  

Suppliers

Company
Product
Description
Supplier Links
Simple Perforated Window Vinyl (70/30)- 60in x 20ft - SPWV70306020 - LexJet Corporation
Sarasota, FL, USA
Simple Perforated Window Vinyl (70/30)- 60in x 20ft
SPWV70306020
Simple Perforated Window Vinyl (70/30)- 60in x 20ft SPWV70306020
LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. The two-layer perforated liner allows trouble-free printing for shops with UV curable printers. For added protection and undiminished clarity, laminate with LexJet’s Optically Clear Cast Laminate or LexJet Gloss Polyester Laminate (2 Mil). LexJet’s Simple Perforated Window Vinyl works well on a wide variety of printers that use solvent, low-solvent, UV-curable and latex inks. Features: Easy to print, install, and remove Cleanly removable from glass for one year Designed for exterior mounted window graphics 70/30 ratio provides greater printable surface for visual punch Lay flat liner offers good dimensional stability For use with UV, solvent, low-solvent and latex inks  

LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. The two-layer perforated liner allows trouble-free printing for shops with UV curable printers. For added protection and undiminished clarity, laminate with LexJet’s Optically Clear Cast Laminate or LexJet Gloss Polyester Laminate (2 Mil). LexJet’s Simple Perforated Window Vinyl works well on a wide variety of printers that use solvent, low-solvent, UV-curable and latex inks.

Features:

  • Easy to print, install, and remove
  • Cleanly removable from glass for one year
  • Designed for exterior mounted window graphics
  • 70/30 ratio provides greater printable surface for visual punch
  • Lay flat liner offers good dimensional stability
  • For use with UV, solvent, low-solvent and latex inks

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SPWV70306020
Product Name Simple Perforated Window Vinyl (70/30)- 60in x 20ft
Thickness 6 mil (152 µm)
Unlock Full Specs
to access all available technical data

Similar Products

UltraBanner FL Matte (10 oz) 63in x 164ft - BF63WHTM - LexJet Corporation
Specs
Basis Weight 339 gsm (10 osy)
Width 63 inch (1600 mm)
Length 54.67 yd (49.99 m)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
18
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details