LexJet Corporation DisplayTrans Backlight Film Matte- 36in x 100ft S045117

Description
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.
Description
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Suppliers

Company
Product
Description
Supplier Links
DisplayTrans Backlight Film Matte- 36in x 100ft - S045117 - LexJet Corporation
Sarasota, FL, USA
DisplayTrans Backlight Film Matte- 36in x 100ft
S045117
DisplayTrans Backlight Film Matte- 36in x 100ft S045117
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045117
Product Name DisplayTrans Backlight Film Matte- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Heavy FR- 50in x 100ft - 3P-10150 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details