LexJet Corporation UV Curable Light Block Polyester (14 Mil) UVP1436

Description
LexJet UV Curable Light Block Polyester (14 Mil) is a matte-finished, tear-resistant polyester film that can be used with UV-curable inks to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed in banner stands. The coating on the matte surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind a display stand won’t interfere with the beauty or readability of the graphics. The 14-mil gauge is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled. The film is also water- and scratch-resistant so no lamination is required. Just print, trim, and ship.  
Description
LexJet UV Curable Light Block Polyester (14 Mil) is a matte-finished, tear-resistant polyester film that can be used with UV-curable inks to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed in banner stands. The coating on the matte surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind a display stand won’t interfere with the beauty or readability of the graphics. The 14-mil gauge is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled. The film is also water- and scratch-resistant so no lamination is required. Just print, trim, and ship.  

Suppliers

Company
Product
Description
Supplier Links
UV Curable Light Block Polyester (14 Mil) - UVP1436 - LexJet Corporation
Sarasota, FL, USA
UV Curable Light Block Polyester (14 Mil)
UVP1436
UV Curable Light Block Polyester (14 Mil) UVP1436
LexJet UV Curable Light Block Polyester (14 Mil) is a matte-finished, tear-resistant polyester film that can be used with UV-curable inks to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed in banner stands. The coating on the matte surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind a display stand won’t interfere with the beauty or readability of the graphics. The 14-mil gauge is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled. The film is also water- and scratch-resistant so no lamination is required. Just print, trim, and ship.  

LexJet UV Curable Light Block Polyester (14 Mil) is a matte-finished, tear-resistant polyester film that can be used with UV-curable inks to produce photo-intense, rollable graphics for trade-show, POP, or retail displays, including graphics displayed in banner stands.

The coating on the matte surface is designed to produce brilliantly colored, sharply defined images while minimizing glare. The 100% opaque, light-blocking gray layer ensures that ambient light shining from behind a display stand won’t interfere with the beauty or readability of the graphics. The 14-mil gauge is thin enough for use in a roll-up display, but sufficiently rigid and curl-resistant to stay flat when unrolled. The film is also water- and scratch-resistant so no lamination is required. Just print, trim, and ship.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number UVP1436
Product Name UV Curable Light Block Polyester (14 Mil)
Thickness 14 mil (356 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9101-F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details