LexJet Corporation Datasheets for Industrial Coatings

Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more

Product Name Notes
A cost-effective coating for short to mid-term indoor/outdoor sign & banner applications. A choice of gloss or matte finishes. Due to its low viscosity and quick dry time, this coating...
A truly unique coating, comprised of a single-component, water based formulation that combines all of the attributes of UltraCoat fleet, plus maximum chemical resistance and the toughness of urethane. This...
A water-based Liquid Laminate for non water-sensitive ink/media combinations or solvent based inks. ClearShield® is an inexpensive way to protect your prints, signs, vehicle graphics, banners, awnings and other products...
BUSart™ OV5040C is a 3.5 mil clear gloss conformable calendered vinyl laminate. This product is used as a laminate for our perforated window film SEETHRU-SIGN® STSWBF2 and also as a...
Clear Jet Original Type A2000. For applications requiring aerosol finishing for use with water sensitive or non-water sensitive inkjet products. When ink is not absorbed by the media strong enough...
ClearJet® is a solvent-based Liquid Laminate for dye-based inks and water-sensitive ink / media combinations. ClearJet is an inexpensive way to protect your fine art prints and photographic output. It...
ClearShield® Anti-Graffiti is a two-component, water-based Liquid Laminate with excellent chemical resistance. It is well suited for high performance applications where hardness, flexibility and abrasion resistance is required. ClearShield Anti-Graffiti...
ClearShield® Type C is a water-based coating ideal for Giclee canvas applications. Type C exhibits the flexibility required for stretching canvas with no cracking of the clear coat. It is...
Concept® 238 MotoMark™ 12.0 mil “Armor” is a flexible gloss clear calendared vinyl offering, UV protection. This film is designed for use as a protective overlaminating film on the 235...
DisplayGuard Ti laminating film provides a fast, cost-effective option for converting output from digital photo imagers and toner-based presses into durable mural panels and headers for trade-show booth graphics. Resembling...
dreamGUARD Protex 3 is a clear, liquid water-based top coat formulated to protect images printed with solvent, low solvent and UV-curable inks on dreamScape wallcovering materials. It can be applied...
Engineered specifically for fleet graphics of all types, including pressure sensitive cast & calandared materials, flex vinyl applied to stretch frames and heavy tarpaulins used for Lorry (truck) curtains. Unlike...
FLEXmark® OV 400 H 4 Mil Gloss Vinyl PSA Over Laminate is a 4 mil clear vinyl with an optically clear adhesive system. This laminate is used for clear gloss...
FLEXmark® OV 600 6 Mil Safari Luster PSA Over Laminate is a 6.0 mil luster vinyl with a "Safari" embossed surface pattern. This laminate is a premium quality laminate perfect...
FLEXmark® OV 650 R 6.5 Mil Velvet PSA Over Laminate is a 6.5 mil clear vinyl with a "Velvet" embossed surface pattern. This laminate is a premium quality laminate perfect...
Floor Guard® is a 5 mil premium non-slip, heat-activated (200° F) laminate that features a rich textured finish and aggressive adhesive specifically designed for the creation of interior floor graphics. Floor...
GBC 1.2 Mil NAP-LAM I Pinnacle 27 EZload is designed for use with GBC Pinnacle 27 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by...
GBC 1.4 Mil Octiva Scuff Free Matte OPP Laminate is a unique combination of polypropylene film with an abrasion-resistant coating to keep printed materials looking great. The film surface will...
GBC 1.5 Mil Clear Nap-Lam I is the most economical polyester-based thermal film, providing excellent bonding strength for items with porous surfaces and light ink coverage. For use on Pinnacle™
GBC 1.5 Mil Clear Nap-Lam II (Gloss) is a polyester-based thermal film designed to run at a lower temperature promoting excellent adhesion and great clarity on coated/glossy papers and heavy...
GBC 1.5 Mil Matte Nap-Lam II is a polyester-based thermal film designed to run at a lower temperature promoting excellent adhesion and great clarity on coated/glossy papers and heavy ink...
GBC 1.5 Mil NAP-LAM I Pinnacle 27 EZload designed for use with GBC Pinnacle 27 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by incorporating...
GBC 1.5 Mil Octiva Polyester Clear Digital Laminate is a clear gloss finish polyester film designed to provide superior adhesion for dry toner-based prints containing fuser oil.
GBC 1.5 Mil Octiva Polyester Clear Laminate is a clear gloss finish polyester film designed to provide enhanced color appearance and protection for applications including menus, postcards, tabel tent cards...
GBC 1.5 Mil Octiva Polyester Matte Digital Laminate is a matte finish polyester film designed to provide superior adhesion for dry toner-based prints containing fuser oil.
GBC 1.5 Mil Octiva Polyester Matte Laminiate is a matte finish polyester film designed to provide enhanced color appearance and protection for applications including menus, postcards, tabel tent cards and...
GBC 1.7 Mil NAP-LAM II H950 EZload roll laminating film is designed for use with GBC Sprint™ automatic laminators. Patented EZload technology makes film loading simple and guess work free...
GBC 1.7 Mil NAP-LAM II Pinnacle 27 EZload is designed for use with GBC Pinnacle 27 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by...
GBC 1.7 Mil NAP-LAM II Ultima 35 EZload is a special roll laminating film designed for use with GBC Ultima 35 EZload™ laminator. Patented EZload technology makes film loading simple...
GBC 10 Mil Clear Nap-Lam II is a gloss, polyester-based thermal film designed to run at a lower temperature promoting excellent adhesion and great clarity on coated/glossy papers and heavy...
GBC 10 Mil NAP-LAM II Ultima 35 EZload is designed for use with GBC Ultima 35 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by...
GBC 10 Mil Octiva Lo-Melt Textured Satin Laminate is a crystalline, non-reflective surface with a low-melt adhesive that is specifically designed for heat sensitive, inkjet prints. Increase rigidity and high clarity make...
GBC 10 Mil Octiva Premium Gloss Laminate is a premium, thermal film containing an increased polyester content to provide excellent protection and optimum clarity and rigidity for over-lamination or encapsulation...
GBC 3 Mil Artic Textured Satin Laminate is a polyester-based film with a semi-matte finish on a crystalline surface deflects light and minimizes glare. It is an excellent solution for...
GBC 3 Mil Clear Nap-Lam I is the most economical polyester-based thermal film. It provides excellent bonding strength for items with porous surfaces and light ink coverage. For use on Pinnacle™
GBC 3 Mil Hi-Tac Clear Laminate is a very thin polyester substrate with an aggressive copolymer adhesive designed for superior adhesion to images from print engines with a high fuser...
GBC 3 Mil Nap Laminate II Gloss is a polyester-based thermal film designed to run at a lower temperature, promoting excellent adhesion and great clarity on coated/glossy papers and heavy...
GBC 3 Mil Nap Laminate II Matte is a matte polyester-based thermal film designed to run at a lower temperature promoting excellent adhesion and great clarity on coated or glossy...
GBC 3 Mil NAP-LAM I Pinnacle 27 EZload is designed for use with GBC Pinnacle 27 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by...
GBC 3 Mil NAP-LAM II H950 EZload roll laminating film is designed for use with GBC Sprint™ automatic laminators. Patented EZload technology makes film loading simple and guess work free...
GBC 3 Mil NAP-LAM II Pinnacle 27 EZload designed for use with GBC Pinnacle 27 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by incorporating...
GBC 3 Mil NAP-LAM II Ultima 35 EZload is designed for use with GBC Ultima 35 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by...
GBC 3 Mil Octiva Lo-Melt Textured Satin Laminate is a crystalline, non-reflective surface with a low-melt adhesive that is specifically designed for heat sensitive, inkjet prints. Increase rigidity and high clarity...
GBC 3 Mil Octiva Premium Gloss Laminate is a premium, thermal film containing an increased polyester content to provide excellent protection and optimum clarity and rigidity for over-lamination or encapsulation...
GBC 5 Mil Clear Nap-Lam II is a polyester-based thermal film designed to run at a lower temperature promoting excellent adhesion and great clarity on coated/glossy papers and heavy ink...
GBC 5 Mil NAP-LAM II H950 EZload roll laminating film is designed for use with GBC Sprint™ automatic laminators. Patented EZload technology makes film loading simple and guess work free...
GBC 5 Mil NAP-LAM II Ultima 35 EZload is designed for use with GBC Ultima 35 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by...
GBC 5 Mil Octiva Lo-Melt Textured Satin Laminate is a crystalline, non-reflective surface with a low-melt adhesive that is specifically designed for heat sensitive, inkjet prints. Increase rigidity and high...
GBC 5 Mil Octiva Premium Gloss Laminate is a premium, thermal film containing an increased polyester content to provide excellent protection and optimum clarity and rigidity for over-lamination or encapsulation...
GBC 7 Mil NAP-LAM II Ultima 35 EZload is designed for use with GBC Ultima 35 EZload™ laminator. Patented EZload technology makes film loading simple and guess work free by...
GBC Octiva Lay-Flat Clear Digital is a clear finish 1.5 Mil nylon film that keeps prints curl-free during humidity changes. The digital adhesive is engineered to create a chemical bond...
GBC Octiva Lay-Flat Clear Laminate keeps prints curl-free during humidity changes. It is a clear finish, nylon film designed specifically to negate the effect of curl in single-sided applications. Ideal...
GBC Octiva Lay-Flat Matte Digital is a matte finish 1.5 Mil nylon film that keeps prints curl-free during humidity changes. The digital adhesive is engineered to create a chemical bond...
GBC Octiva Lay-Flat Matte Laminate keeps prints curl-free during humidity changes. It is a matte finish, nylon film designed specifically to negate the effect of curl in single-sided applications. Ideal...
GBC 5 Mil Clear Nap-Lam I is the most economical polyester-based thermal film and provides excellent bonding strength for items with porous surfaces and light ink coverage. For use on Pinnacle™
GBC 5 Mil Hi-Tac Clear Laminate is a very thin polyester substrate with an aggressive copolymer adhesive designed for superior adhesion to images from print engines with a high fuser oil...
Giclee coatings are formulated for use with most top coated, water resistant Fine Art papers or canvas printed using solvent, eco-solvent or water base/pigmented inks. UltraCoat Giclee can be used...
JETbond® 44138 3.5 Mil Matte UV PSA Over Laminate is a 3.5 mil matte calendered vinyl laminate with a UV inhibitor in the adhesive system. This is a premium laminate for...
LexJet ArmorGuard Ultra Low Gloss is a 10-mil low-melt thermal laminating film that can help convert silver-halide-proces sed photo prints and prints from electrographic (toner-based) presses into indestructible graphics for...
LexJet ArmorGuard Ultra Low Gloss is a 5-mil low-melt thermal laminating film that can help convert silver-halide-proces sed photo prints and prints from electrographic (toner-based) presses into indestructible graphics for...
LexJet Dry Erasable Gloss Laminate 2 Mil enables prints to be converted into write- on/wipe-off boards that have the changeability of a chalkboard, but with much less mess. Buyers of...
LexJet Elite Luster UV Vinyl Laminate 3.2 Mil with PreLume® technology can extend the life of graphics in which image fidelity, color pop, and brightness are paramount. This flexible, calendered...
LexJet Elite Matte UV Vinyl Laminate 3.2 Mil with PreLume® technology can help you produce graphics that instantly look whiter and brighter. The PreLume technology in this flexible, calendered PVC...
LexJet Elite Polycarbonate Laminate 10 Mil with PreLume® technology is a rugged, medium-gauge, polycarbonate laminating film designed to enhance both the look and durability of graphics that will be repeatedly...
LexJet Elite Polycarbonate Laminate 15 Mil with PreLume® technology is a thick, rigid polycarbonate laminating film for the production of trade-show graphics that can be hung with magnets directly to...
LexJet Elite Polycarbonate Laminate 5 Mil with PreLume® technology is a flexible, versatile polycarbonate laminating film. It can be used to economically produce shorter-term durable graphics for pop-up booths or...
LexJet Elite Textured Coex Laminate 10 Mil with PreLume® technology is a rigid, medium-gauge, co-polymer laminating film that can enhance both the look and durability of graphics that will be...
LexJet Elite Textured Coex Laminate 15 Mil with PreLume® technology is a thick, rigid co-polymer laminating film for the production of trade-show graphics that can be hung with magnets directly...
LexJet Elite Textured Coex Laminate 5 Mil with PreLume® technology is a rigid, co-polymer laminating film that is easier-to-trim than polycarbonate or Lexan. It can be used to economically produce...
LexJet Floor Gloss Laminate 3 Mil is a high-gloss vinyl designed to protect short-term indoor floor graphics for up to 180 days. This laminate is specially formulated to work in...
LexJet Floor Velvet Laminate 5 Mil is a velvet textured overlaminate perfect for floor graphics, display graphics, counter mats, mouse pads, decals and more. This laminate is UL certified for...
LexJet Gloss Polyester Laminate 2 Mil is a very thin, ultra-clear, high-quality laminating film that is ideal for protecting high-end photographic and inkjet prints from abrasion, humidity, fingerprints, and exposure...
LexJet Infinium Bond is a water-based adhesive promoter specifically engineered to be used with LexJet Infinium for applications that require long-term permanency or for tough, hard-to-stick-to surfaces. LexJet Infinium Bond...
LexJet Optically Clear Cast Gloss Laminate is a 2 Mil gloss optically clear vinyl laminate that partners well with perforated vinyl for window graphics. It has a permanent pressure sensitive...
LexJet Performance Gloss Vinyl Laminate 3 Mil, combines quality, value, economy, and performance for all types of interior graphics. The 3-mil high gloss-finish laminate is designed to add significant profit...
LexJet Performance Matte Vinyl Laminate 3 Mil, combines quality, value, economy, and performance for all types of interior graphics. The 3 mil matte-finish laminate is designed to add significant profit...
LexJet Performance Satin UV Vinyl Laminate 3 Mil is a thin, economical vinyl laminating film that adds an extra layer of protection to short-term graphics. It is good way to...
LexJet Performance Textured Polypropylene Laminate 5 Mil is a versatile, pressure-sensitive, laminating film that can be used to economically produce a wide range of graphics on less costly cold-roll laminators.
LexJet Simple Flo Wrap Gloss UV Laminate 2.4 Mil pressure sensitive laminate is a gloss ultra-conformable calendared vinyl. This premium laminate is designed to be partnered with LexJet Simple Flo...
LexJet's 10-mil Gloss UV Premium Low Melt laminating film provides the clarity and adhesive strength needed to protect inkjet prints on bond papers or inkjet photo papers with microporous coatings.
LexJet's 10-mil Gloss UV Standard Low-Melt Laminating Film is a clear polyester film with a high-gloss finish that makes colors pop. This laminating film provides an economical way to protect...
LexJet's 3-mil Gloss UV Premium Low Melt laminating film provides the clarity and adhesive strength needed to protect inkjet prints on bond papers or inkjet photo papers with microporous coatings.
LexJet's 3-mil Luster UV Standard Low-Melt Laminating Film is a clear polyester film with a pleasing, lustrous finish. It provides an economical way to protect maps, photos, drawings, posters, presentations,...
LexJet's 3-mil Matte UV Standard Low-Melt Laminating Film is a clear polyester film with a non-reflective matte finish. It provides an economical way to protect maps, photos, drawings, posters, presentations,...
LexJet's 5-mil Gloss UV Premium Low Melt laminating film provides the clarity and adhesive strength needed to protect inkjet prints on bond papers or inkjet photo papers with microporous coatings.
LexJet's 5-mil Gloss UV Standard Low-Melt Laminating Film is a clear polyester film with a glossy finish that makes colors really pop. This laminating film provides an economical way to...
LexJet's 5-mil Luster UV Standard Low-Melt Laminating Film is a clear polyester film with a pleasing, lustrous finish. This laminating film provides an economical way to protect maps, photos, drawings,...
LexJet's Performance Textured Polypropylene Laminate (10 Mil) was developed to give wide-format print shops a multi-purpose laminate at an equivalent price point to thermal laminates. The proprietary 10-mil co-polymer film...
Liquid lamination has emerged as a viable, cost effective option to film lamination and employs water based, solvent or UV curable technologies. Acculac is able to coat most printed output...
Produce durable, long-term applications like vehicle wraps, confident they're built to last. HP Clear Gloss Cast Overlaminate provides added protection, so your prints withstand the demanding conditions of outdoor display...
Protect your images from light, moisture, scratches and atmospheric contaminants with Hahnemuhle Protective Spray. This lacquer based spray can be used to extend the life of your prints on photo...
SEAL Jet Guard Deep Crystal® is a unique film with an outstanding scratch resistant, crystal-textured satin finish. “Deep Crystal” hides finger prints and scratches, making it a great choice for...
SEAL Print Guard® UV Gloss is a 2 mil thermal laminate that gives you the 'wow' factor as well as UV protection and excellent adhesion. Constructed using a high grade,...
SEAL Print Guard® UV Luster is a 3 mil thermal laminate that delivers a high sheen finish to make bright colors 'pop' off the page, with rich blacks and an...
SEAL Print Guard® UV Satin Matte is a 3 mil thermal laminate that not only softens your image without flattening, but it keeps colors rich. Its low-reflecting finish virtually eliminates...
Seal Print Shield Base Gloss is a 3mil vinyl, economy-grade laminate. It is specifically designed for short-term applications such as Point of Sale, where quick turnaround is key to achieving...
SEAL Print Shield® Anti-Graffiti high performance PCTFE film protects UV and ink-jet prints from a wide variety of stains and chemicals, such as paint, and permanent markers - simply remove...
SEAL Print Shield® Floor Guard® is a unique film solution that is a premium pressure-sensitive laminating film that features an ultra-aggressive adhesive, perfect for tough-to-stick-to-me dia such as polyester based...
Sunset Gloss Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible glossy layer of protection to inkjet prints on canvas and art papers. It can be...
Sunset Satin Coating is a non-yellowing, fast-drying, water-based acrylic coating that adds a tough, flexible layer of protection and a soft luster finish to inkjet prints on canvas and art...
This water-based acrylic coating offers an economical way to protect your graphics.  It’s especially suited for use with photographs, and is available in both clear and luster finishes. 
With a gloss level of only “2”, this coating offers the lowest reflective properties of any single component water based coating on the market today! UltraCoat Interior is Ideal for...