LexJet Corporation RAILmark 5300 Subway Posters- 62in x 150ft RAIL62150

Description
RAILmark™ 5300 is a 3.5 mil flexible white opaque vinyl designed for interior-mounted subway signage. The bright-white film provides excellent cover-up and features a strong adhesive that bonds well to tile, painted concrete, and wood. RAILmark™ 5300 is preferred over paper due to its durability, tear-resistance, ease of installation, and its ability to withstand environmental challenges such as dirt, debris, and temperature variations.
Description
RAILmark™ 5300 is a 3.5 mil flexible white opaque vinyl designed for interior-mounted subway signage. The bright-white film provides excellent cover-up and features a strong adhesive that bonds well to tile, painted concrete, and wood. RAILmark™ 5300 is preferred over paper due to its durability, tear-resistance, ease of installation, and its ability to withstand environmental challenges such as dirt, debris, and temperature variations.

Suppliers

Company
Product
Description
Supplier Links
RAILmark 5300 Subway Posters- 62in x 150ft - RAIL62150 - LexJet Corporation
Sarasota, FL, USA
RAILmark 5300 Subway Posters- 62in x 150ft
RAIL62150
RAILmark 5300 Subway Posters- 62in x 150ft RAIL62150
RAILmark™ 5300 is a 3.5 mil flexible white opaque vinyl designed for interior-mounted subway signage. The bright-white film provides excellent cover-up and features a strong adhesive that bonds well to tile, painted concrete, and wood. RAILmark™ 5300 is preferred over paper due to its durability, tear-resistance, ease of installation, and its ability to withstand environmental challenges such as dirt, debris, and temperature variations.

RAILmark™ 5300 is a 3.5 mil flexible white opaque vinyl designed for interior-mounted subway signage. The bright-white film provides excellent cover-up and features a strong adhesive that bonds well to tile, painted concrete, and wood. RAILmark™ 5300 is preferred over paper due to its durability, tear-resistance, ease of installation, and its ability to withstand environmental challenges such as dirt, debris, and temperature variations.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number RAIL62150
Product Name RAILmark 5300 Subway Posters- 62in x 150ft
Thickness 3.5 mil (88.9 µm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
Production Removable Satin Vinyl (6 Mil)- 36in x 60ft - 223223-00 - LexJet Corporation
Specs
Thickness 6 mil (152 µm)
Width 36 inch (914 mm)
Length 20 yd (18.29 m)
View Details