LexJet Corporation Photo Paper- 8.5in x 11 in S041271

Description
This photo paper offers the perfect surface for truly photographic quality printing. It is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio.
Description
This photo paper offers the perfect surface for truly photographic quality printing. It is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio.

Suppliers

Company
Product
Description
Supplier Links
Photo Paper- 8.5in x 11 in - S041271 - LexJet Corporation
Sarasota, FL, USA
Photo Paper- 8.5in x 11 in
S041271
Photo Paper- 8.5in x 11 in S041271
This photo paper offers the perfect surface for truly photographic quality printing. It is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio.

This photo paper offers the perfect surface for truly photographic quality printing. It is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041271
Product Name Photo Paper- 8.5in x 11 in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9104-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details