LexJet Corporation Simple Flo Wrap Vinyl- 54in x 150ft SFLO54150

Description
LexJet's Simple Flo Wrap Vinyl is a 2.4-mil, glossy white, ultra-conformable calendared adhesive-backed vinyl for wrapping vehicles, trucks, buses, and walls with graphics. The air-egress release liner on this high-performance vinyl enables air to escape as the graphics are installed, eliminating trapped air pockets that cause wrinkles and bubbles. Because the adhesive is repositionable, misaligned graphics are easy to fix during installation. Simple Flo Wrap Vinyl can be used with LexJet’s 2.4-mil GraphicsGuard UV Gloss laminating film to create a durable wrap that is removable for 1 year and permanent for up to 7 years. This vinyl/laminate combination performs well over rivets, corrugations, slight to moderate curves and flat surfaces. LexJet’s Simple Flow Wrap Vinyl works well on a wide variety of printers that use solvent, low-solvent and UV-curable inks. It offers substantial cost savings over cast-vinyl solutions. Below, you will find some videos demonstrating the conformability and ease of installation of LexJet's Simple Flo Wrap vinyl:   Watch an installation using LexJet Simple Flo Wrap Vinyl LexJet Simple Flo Wrap Vinyl.   Simple Flo Wrap Vinyl Conformability Demonstration Simple Flo Wrap Vinyl Conformability.  
Description
LexJet's Simple Flo Wrap Vinyl is a 2.4-mil, glossy white, ultra-conformable calendared adhesive-backed vinyl for wrapping vehicles, trucks, buses, and walls with graphics. The air-egress release liner on this high-performance vinyl enables air to escape as the graphics are installed, eliminating trapped air pockets that cause wrinkles and bubbles. Because the adhesive is repositionable, misaligned graphics are easy to fix during installation. Simple Flo Wrap Vinyl can be used with LexJet’s 2.4-mil GraphicsGuard UV Gloss laminating film to create a durable wrap that is removable for 1 year and permanent for up to 7 years. This vinyl/laminate combination performs well over rivets, corrugations, slight to moderate curves and flat surfaces. LexJet’s Simple Flow Wrap Vinyl works well on a wide variety of printers that use solvent, low-solvent and UV-curable inks. It offers substantial cost savings over cast-vinyl solutions. Below, you will find some videos demonstrating the conformability and ease of installation of LexJet's Simple Flo Wrap vinyl:   Watch an installation using LexJet Simple Flo Wrap Vinyl LexJet Simple Flo Wrap Vinyl.   Simple Flo Wrap Vinyl Conformability Demonstration Simple Flo Wrap Vinyl Conformability.  

Suppliers

Company
Product
Description
Supplier Links
Simple Flo Wrap Vinyl- 54in x 150ft - SFLO54150 - LexJet Corporation
Sarasota, FL, USA
Simple Flo Wrap Vinyl- 54in x 150ft
SFLO54150
Simple Flo Wrap Vinyl- 54in x 150ft SFLO54150
LexJet's Simple Flo Wrap Vinyl is a 2.4-mil, glossy white, ultra-conformable calendared adhesive-backed vinyl for wrapping vehicles, trucks, buses, and walls with graphics. The air-egress release liner on this high-performance vinyl enables air to escape as the graphics are installed, eliminating trapped air pockets that cause wrinkles and bubbles. Because the adhesive is repositionable, misaligned graphics are easy to fix during installation. Simple Flo Wrap Vinyl can be used with LexJet’s 2.4-mil GraphicsGuard UV Gloss laminating film to create a durable wrap that is removable for 1 year and permanent for up to 7 years. This vinyl/laminate combination performs well over rivets, corrugations, slight to moderate curves and flat surfaces. LexJet’s Simple Flow Wrap Vinyl works well on a wide variety of printers that use solvent, low-solvent and UV-curable inks. It offers substantial cost savings over cast-vinyl solutions. Below, you will find some videos demonstrating the conformability and ease of installation of LexJet's Simple Flo Wrap vinyl:   Watch an installation using LexJet Simple Flo Wrap Vinyl LexJet Simple Flo Wrap Vinyl.   Simple Flo Wrap Vinyl Conformability Demonstration Simple Flo Wrap Vinyl Conformability.  

LexJet's Simple Flo Wrap Vinyl is a 2.4-mil, glossy white, ultra-conformable calendared adhesive-backed vinyl for wrapping vehicles, trucks, buses, and walls with graphics. The air-egress release liner on this high-performance vinyl enables air to escape as the graphics are installed, eliminating trapped air pockets that cause wrinkles and bubbles. Because the adhesive is repositionable, misaligned graphics are easy to fix during installation. Simple Flo Wrap Vinyl can be used with LexJet’s 2.4-mil GraphicsGuard UV Gloss laminating film to create a durable wrap that is removable for 1 year and permanent for up to 7 years. This vinyl/laminate combination performs well over rivets, corrugations, slight to moderate curves and flat surfaces. LexJet’s Simple Flow Wrap Vinyl works well on a wide variety of printers that use solvent, low-solvent and UV-curable inks. It offers substantial cost savings over cast-vinyl solutions.

Below, you will find some videos demonstrating the conformability and ease of installation of LexJet's Simple Flo Wrap vinyl:

 

Watch an installation using LexJet Simple Flo Wrap Vinyl

LexJet Simple Flo Wrap Vinyl.

 

Simple Flo Wrap Vinyl Conformability Demonstration

Simple Flo Wrap Vinyl Conformability.

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SFLO54150
Product Name Simple Flo Wrap Vinyl- 54in x 150ft
Thickness 3.3 mil (83.82 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details