LexJet Corporation CrystalClear Film- 24 in x 100 ft S045152

Description
This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements.
Description
This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements.

Suppliers

Company
Product
Description
Supplier Links
CrystalClear Film- 24 in x 100 ft - S045152 - LexJet Corporation
Sarasota, FL, USA
CrystalClear Film- 24 in x 100 ft
S045152
CrystalClear Film- 24 in x 100 ft S045152
This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements.

This extremely clear media is perfect for various proofing applications such as color progressives, spot overlays, and other packaging requirements.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045152
Product Name CrystalClear Film- 24 in x 100 ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Silver Metallic - PreciousMetal™ Shreds - CPPM10A - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details