LexJet Corporation Simple Low Tack Clear Vinyl- 54in x 750ft SLTC54750

Description
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.
Description
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple Low Tack Clear Vinyl- 54in x 750ft - SLTC54750 - LexJet Corporation
Sarasota, FL, USA
Simple Low Tack Clear Vinyl- 54in x 750ft
SLTC54750
Simple Low Tack Clear Vinyl- 54in x 750ft SLTC54750
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SLTC54750
Product Name Simple Low Tack Clear Vinyl- 54in x 750ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
36
Specs
Paper and Paperboard Newsprint
View Details