LexJet Corporation UltraBlockout Banner Pro (15 oz) 63in x 164ft UBOP1516050

Description
Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under moderate weather conditions, or when complete opacity is necessary. It is not for use with outdoor pole banners or boulevard banners. The back is slightly more textured than front, but produces quality color match from front to back.
Description
Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under moderate weather conditions, or when complete opacity is necessary. It is not for use with outdoor pole banners or boulevard banners. The back is slightly more textured than front, but produces quality color match from front to back.

Suppliers

Company
Product
Description
Supplier Links
UltraBlockout Banner Pro (15 oz) 63in x 164ft - UBOP1516050 - LexJet Corporation
Sarasota, FL, USA
UltraBlockout Banner Pro (15 oz) 63in x 164ft
UBOP1516050
UltraBlockout Banner Pro (15 oz) 63in x 164ft UBOP1516050
Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under moderate weather conditions, or when complete opacity is necessary. It is not for use with outdoor pole banners or boulevard banners. The back is slightly more textured than front, but produces quality color match from front to back.

Coated and printable on both sides, UltraBlockout Banner™ Pro 15 oz. is well suited for double sided signs and banners and may be used for indoor or outdoor applications under moderate weather conditions, or when complete opacity is necessary. It is not for use with outdoor pole banners or boulevard banners. The back is slightly more textured than front, but produces quality color match from front to back.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number UBOP1516050
Product Name UltraBlockout Banner Pro (15 oz) 63in x 164ft
Basis Weight 508 gsm (15 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® XL - 9100-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details