LexJet Corporation Polypropylene- 54in x 75ft Q1906A

Description
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics
Description
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics

Suppliers

Company
Product
Description
Supplier Links
Polypropylene- 54in x 75ft - Q1906A - LexJet Corporation
Sarasota, FL, USA
Polypropylene- 54in x 75ft
Q1906A
Polypropylene- 54in x 75ft Q1906A
HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer. Features Compatible with both water-based pigmented and dye-based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics

HP Polypropylene is a 190 microns, matte polypropylene film with a water-resistant coating. This media is ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while allowing it to produce brilliant colors and edge definition. When used with dye inks, images are brilliant and well saturated, making this media ideal for full-color photographic printing. When used with pigmented UV inks, HP Polypropylene is water-resistant without lamination. It's compatible with HP Designjet 500 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers; EPSON 9000 and 9500 printers and Mutoh RJ 6000 printer.

Features
  • Compatible with both water-based pigmented and dye-based inks
  • Fast drying time
  • Water-resistant with pigmented inks
  • Excellent handling characteristics
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1906A
Product Name Polypropylene- 54in x 75ft
Basis Weight 130 gsm (3.83 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9104-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details