LexJet Corporation UltraStyrene Opaque (20 pt)- 60in x 150ft STYOP20-60150

Description
Ultraflex UltraStyrene Opaque (20 pt) is a tough, rigid, plastic material (polystyrene) best suited for front-lit signs due to its structure and opacity. Other applications include POP signs, bus/transit shelter signs, and tradeshow/event graphics.
Description
Ultraflex UltraStyrene Opaque (20 pt) is a tough, rigid, plastic material (polystyrene) best suited for front-lit signs due to its structure and opacity. Other applications include POP signs, bus/transit shelter signs, and tradeshow/event graphics.

Suppliers

Company
Product
Description
Supplier Links
UltraStyrene Opaque (20 pt)- 60in x 150ft - STYOP20-60150 - LexJet Corporation
Sarasota, FL, USA
UltraStyrene Opaque (20 pt)- 60in x 150ft
STYOP20-60150
UltraStyrene Opaque (20 pt)- 60in x 150ft STYOP20-60150
Ultraflex UltraStyrene Opaque (20 pt) is a tough, rigid, plastic material (polystyrene) best suited for front-lit signs due to its structure and opacity. Other applications include POP signs, bus/transit shelter signs, and tradeshow/event graphics.

Ultraflex UltraStyrene Opaque (20 pt) is a tough, rigid, plastic material (polystyrene) best suited for front-lit signs due to its structure and opacity. Other applications include POP signs, bus/transit shelter signs, and tradeshow/event graphics.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number STYOP20-60150
Product Name UltraStyrene Opaque (20 pt)- 60in x 150ft
Basis Weight 339 gsm (10 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
William Turner 310 g - 13in x 19in - 10641476 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details