LexJet Corporation Sunset Fine Art Portfolio Pack SFAPP

Description
The Sunset Fine Art Portfolio Pack contains three 13" x 19" sheets of each of the following products: Sunset Hot Press Rag 310g Sunset Cotton Etching Paper 285g Sunset Textured Fine Art Paper 310g Sunset Fibre Matte 285g
Description
The Sunset Fine Art Portfolio Pack contains three 13" x 19" sheets of each of the following products: Sunset Hot Press Rag 310g Sunset Cotton Etching Paper 285g Sunset Textured Fine Art Paper 310g Sunset Fibre Matte 285g

Suppliers

Company
Product
Description
Supplier Links
Sunset Fine Art Portfolio Pack - SFAPP - LexJet Corporation
Sarasota, FL, USA
Sunset Fine Art Portfolio Pack
SFAPP
Sunset Fine Art Portfolio Pack SFAPP
The Sunset Fine Art Portfolio Pack contains three 13" x 19" sheets of each of the following products: Sunset Hot Press Rag 310g Sunset Cotton Etching Paper 285g Sunset Textured Fine Art Paper 310g Sunset Fibre Matte 285g

The Sunset Fine Art Portfolio Pack contains three 13" x 19" sheets of each of the following products:

  • Sunset Hot Press Rag 310g
  • Sunset Cotton Etching Paper 285g
  • Sunset Textured Fine Art Paper 310g
  • Sunset Fibre Matte 285g
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SFAPP
Product Name Sunset Fine Art Portfolio Pack
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9224-B - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 83 gsm (2.45 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details