LexJet Corporation Simple Low Tack Clear Vinyl- 60in x 150ft SLTC60150

Description
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.
Description
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple Low Tack Clear Vinyl- 60in x 150ft - SLTC60150 - LexJet Corporation
Sarasota, FL, USA
Simple Low Tack Clear Vinyl- 60in x 150ft
SLTC60150
Simple Low Tack Clear Vinyl- 60in x 150ft SLTC60150
LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

LexJet's Simple Low Tack Clear Vinyl is a premium 3-mil flexible clear gloss vinyl designed for producing vivid, eye-catching window graphics, POP graphics and temporary indoor and outdoor signage. Backed by a removable adhesive, this vinyl remains easy to install and remove in a wide range of temperatures. Due to the improved image quality, increased shelf life and ease of installation, the Low Tack is a better alternative to static cling for single use applications. LexJet Simple Low Tack Clear Vinyl can produce great-looking image-intensive prints on a wide range of printers that use solvent, low-solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SLTC60150
Product Name Simple Low Tack Clear Vinyl- 60in x 150ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. White - Crinkle Paper - CP10B - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details