LexJet Corporation Premium Gloss Photo Paper (170)- 36in x 100ft S041391

Description
Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables to match, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, each Epson consumable features innovative design, meticulous development, precision manufacture and rigorous quality control, ensuring that Epson hardware continues to offer optimum performance throughout a long, trouble-free, working life.
Description
Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables to match, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, each Epson consumable features innovative design, meticulous development, precision manufacture and rigorous quality control, ensuring that Epson hardware continues to offer optimum performance throughout a long, trouble-free, working life.

Suppliers

Company
Product
Description
Supplier Links
Premium Gloss Photo Paper (170)- 36in x 100ft - S041391 - LexJet Corporation
Sarasota, FL, USA
Premium Gloss Photo Paper (170)- 36in x 100ft
S041391
Premium Gloss Photo Paper (170)- 36in x 100ft S041391
Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables to match, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, each Epson consumable features innovative design, meticulous development, precision manufacture and rigorous quality control, ensuring that Epson hardware continues to offer optimum performance throughout a long, trouble-free, working life.

Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables to match, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, each Epson consumable features innovative design, meticulous development, precision manufacture and rigorous quality control, ensuring that Epson hardware continues to offer optimum performance throughout a long, trouble-free, working life.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041391
Product Name Premium Gloss Photo Paper (170)- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details