LexJet Corporation Photo Quality Ink Jet Paper- 11in x 17in S041070

Description
Bright, white, acid free, ultra smooth coated paper for Photo Quality color with a matte finish. Ideal for presentation materials, reports, newsletters and scrapbook photos. Use with 720 dpi or 1440 dpi print mode for optimum results.
Description
Bright, white, acid free, ultra smooth coated paper for Photo Quality color with a matte finish. Ideal for presentation materials, reports, newsletters and scrapbook photos. Use with 720 dpi or 1440 dpi print mode for optimum results.

Suppliers

Company
Product
Description
Supplier Links
Photo Quality Ink Jet Paper- 11in x 17in - S041070 - LexJet Corporation
Sarasota, FL, USA
Photo Quality Ink Jet Paper- 11in x 17in
S041070
Photo Quality Ink Jet Paper- 11in x 17in S041070
Bright, white, acid free, ultra smooth coated paper for Photo Quality color with a matte finish. Ideal for presentation materials, reports, newsletters and scrapbook photos. Use with 720 dpi or 1440 dpi print mode for optimum results.

Bright, white, acid free, ultra smooth coated paper for Photo Quality color with a matte finish. Ideal for presentation materials, reports, newsletters and scrapbook photos. Use with 720 dpi or 1440 dpi print mode for optimum results.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041070
Product Name Photo Quality Ink Jet Paper- 11in x 17in
Basis Weight 105 gsm (3.1 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® - 9192 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 47 gsm (1.39 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details