LexJet Corporation Presentation Matte Paper- 44in x 82ft SO41220

Description
Epson Presentation Matte Paper is the best media for producing photographic quality output for users requiring a cost effective matte paper. Applications include promotional pieces, layouts, courtroom graphics, proofs, indoor displays and posters. This paper is an economical alternative when the highest color photographic images are not needed. It is also easily laminated to further protect from light and moisture. Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantees EPSON quality.  
Description
Epson Presentation Matte Paper is the best media for producing photographic quality output for users requiring a cost effective matte paper. Applications include promotional pieces, layouts, courtroom graphics, proofs, indoor displays and posters. This paper is an economical alternative when the highest color photographic images are not needed. It is also easily laminated to further protect from light and moisture. Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantees EPSON quality.  

Suppliers

Company
Product
Description
Supplier Links
Presentation Matte Paper- 44in x 82ft - SO41220 - LexJet Corporation
Sarasota, FL, USA
Presentation Matte Paper- 44in x 82ft
SO41220
Presentation Matte Paper- 44in x 82ft SO41220
Epson Presentation Matte Paper is the best media for producing photographic quality output for users requiring a cost effective matte paper. Applications include promotional pieces, layouts, courtroom graphics, proofs, indoor displays and posters. This paper is an economical alternative when the highest color photographic images are not needed. It is also easily laminated to further protect from light and moisture. Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantees EPSON quality.  

Epson Presentation Matte Paper is the best media for producing photographic quality output for users requiring a cost effective matte paper. Applications include promotional pieces, layouts, courtroom graphics, proofs, indoor displays and posters. This paper is an economical alternative when the highest color photographic images are not needed. It is also easily laminated to further protect from light and moisture.

Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and color saturation possible. As always, EPSON supplies guarantees EPSON quality.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SO41220
Product Name Presentation Matte Paper- 44in x 82ft
Basis Weight 192 gsm (5.66 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
30
Specs
Paper and Paperboard Newsprint
View Details
Paper Products - TTKMT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details