LexJet Corporation 8 Mil Ultra Photo Satin Extra- 36in x 100ft SXTRA36100

Description
LexJet 8 Mil Ultra Photo Satin Extra polypropylene is engineered for dye and pigmented inks using thermal inkjet printers, including the new HP Z6100. The Ultra Photo’s ability to resist tearing and splitting make it an ideal substitute for paper. It can be used to produce temporary indoor banners, mounted graphics, posters, and displays.
Description
LexJet 8 Mil Ultra Photo Satin Extra polypropylene is engineered for dye and pigmented inks using thermal inkjet printers, including the new HP Z6100. The Ultra Photo’s ability to resist tearing and splitting make it an ideal substitute for paper. It can be used to produce temporary indoor banners, mounted graphics, posters, and displays.

Suppliers

Company
Product
Description
Supplier Links
8 Mil Ultra Photo Satin Extra- 36in x 100ft - SXTRA36100 - LexJet Corporation
Sarasota, FL, USA
8 Mil Ultra Photo Satin Extra- 36in x 100ft
SXTRA36100
8 Mil Ultra Photo Satin Extra- 36in x 100ft SXTRA36100
LexJet 8 Mil Ultra Photo Satin Extra polypropylene is engineered for dye and pigmented inks using thermal inkjet printers, including the new HP Z6100. The Ultra Photo’s ability to resist tearing and splitting make it an ideal substitute for paper. It can be used to produce temporary indoor banners, mounted graphics, posters, and displays.

LexJet 8 Mil Ultra Photo Satin Extra polypropylene is engineered for dye and pigmented inks using thermal inkjet printers, including the new HP Z6100. The Ultra Photo’s ability to resist tearing and splitting make it an ideal substitute for paper. It can be used to produce temporary indoor banners, mounted graphics, posters, and displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SXTRA36100
Product Name 8 Mil Ultra Photo Satin Extra- 36in x 100ft
Basis Weight 142 gsm (4.19 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Matte Film- 24in x 120ft - 51642A - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 40 yd (36.58 m)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details