LexJet Corporation Satin Light Block Polyester (9 Mil)- 36in x 100ft SL936

Description
LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.  Expand International has certified LexJet Satin Light Block Polyester (9 Mil) for use in their line of retractable and non-retractable displays.
Description
LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.  Expand International has certified LexJet Satin Light Block Polyester (9 Mil) for use in their line of retractable and non-retractable displays.

Suppliers

Company
Product
Description
Supplier Links
Satin Light Block Polyester (9 Mil)- 36in x 100ft - SL936 - LexJet Corporation
Sarasota, FL, USA
Satin Light Block Polyester (9 Mil)- 36in x 100ft
SL936
Satin Light Block Polyester (9 Mil)- 36in x 100ft SL936
LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.  Expand International has certified LexJet Satin Light Block Polyester (9 Mil) for use in their line of retractable and non-retractable displays.

LexJet Satin Light Block Polyester (9 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality.

The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind. 

Expand International has certified LexJet Satin Light Block Polyester (9 Mil) for use in their line of retractable and non-retractable displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SL936
Product Name Satin Light Block Polyester (9 Mil)- 36in x 100ft
Basis Weight 305 gsm (9 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9192 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 47 gsm (1.39 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details