LexJet Corporation Premium Matte Paper- 36in x 100ft PRM3610

Description
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.
Description
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
Premium Matte Paper- 36in x 100ft - PRM3610 - LexJet Corporation
Sarasota, FL, USA
Premium Matte Paper- 36in x 100ft
PRM3610
Premium Matte Paper- 36in x 100ft PRM3610
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.

 

LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PRM3610
Product Name Premium Matte Paper- 36in x 100ft
Basis Weight 200 gsm (5.9 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9858 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 49 gsm (1.45 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details