PANJIT SemiConductor TVS Diodes PJSD12CW_R1_00001

Description
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-PJSD12CW_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJSD12CW_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - PJSD12CW_R1_00001 - 930661-PJSD12CW_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PJSD12CW_R1_00001
930661-PJSD12CW_R1_00001
TVS - TVS - Diodes - PJSD12CW_R1_00001 930661-PJSD12CW_R1_00001
Manufacturer: Panjit Win Source Part Number: 930661-PJSD12CW_R1_0 0001 Series: PJSD05CW Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-PJSD12CW_R1_000 01CT, 3757-PJSD12CW_R1_000 01DKR, 3757-PJSD12CW_R1_000 01TR

Manufacturer: Panjit
Win Source Part Number: 930661-PJSD12CW_R1_00001
Series: PJSD05CW
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-PJSD12CW_R1_00001CT, 3757-PJSD12CW_R1_00001DKR, 3757-PJSD12CW_R1_00001TR

Buy Now
350W 12V TVS Protection Diode - 144-PJSD12CW_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350W 12V TVS Protection Diode
144-PJSD12CW_R1_00001
350W 12V TVS Protection Diode 144-PJSD12CW_R1_00001
Trans Voltage Suppressor Diode, 350W, 12V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: PJSD12CW_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 350W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD12CW_R1_0000 1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 350W, 12V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: PJSD12CW_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 350W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD12CW_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-PJSD12CW_R1_00001CT-ND 930661-PJSD12CW_R1_00001 144-PJSD12CW_R1_00001
Product Name TVS Diodes TVS - TVS - Diodes - PJSD12CW_R1_00001 350W 12V TVS Protection Diode
Configuration Single Single
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323
Peak Pulse Power 350 watts
VC 24 volts
Unlock Full Specs
to access all available technical data