Trans Voltage Suppressor Diode, 3V V(RWM), Bidirectional, Product overview: PJGBLC03C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC03C_R1_000
7.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
7.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
7.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Circuit Protection - TVS
ULTRA LOW CAPACITANCE TVS ARRAY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-PJGBLC03C_R1_00001 | 3757-PJGBLC03C_R1_00001DKR-ND | PJGBLC03C_R1_00001 | PJGBLC03C_R1_00001 |
| Product Name | 3V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | SOD | SOD-323; SC-90, SOD-323F | SOD-323; SC-90, SOD-323F | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Peak Pulse Power | 350 watts |