22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
SINGLE LINE TVS DIODE FOR ESD PR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PJSD07TS-AU_R1_000A1TR-ND | PJSD07TS-AU_R1_000A1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 120 watts | 120 watts |
| VC | 22.7 volts | 22.7 volts |