PANJIT SemiConductor TVS Diodes PJGBLC24-AU_R1_000A1

Description
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-PJGBLC24-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC24-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC24-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 958571-PJGBLC24-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958571-PJGBLC24-AU_R1_000A1
Circuit Protection - TVS - Diodes 958571-PJGBLC24-AU_R1_000A1
Win Source Part Number: 958571-PJGBLC24-AU_R 1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 27.27V Voltage - Clamping (Max) @ Ipp: 43V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJGBLC24-AU_R1_ 000A1DKR,3757-PJGBLC 24-AU_R1_000A1TR,375 7-PJGBLC24-AU_R1_000 A1CT

Win Source Part Number: 958571-PJGBLC24-AU_R1_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 27.27V
Voltage - Clamping (Max) @ Ipp: 43V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJGBLC24-AU_R1_000A1DKR,3757-PJGBLC24-AU_R1_000A1TR,3757-PJGBLC24-AU_R1_000A1CT

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PJGBLC24-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PJGBLC24-AU_R1_000A1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PJGBLC24-AU_R1_000A1
ULTRA LOW CAPACITANCE TVS ARRAY

ULTRA LOW CAPACITANCE TVS ARRAY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-PJGBLC24-AU_R1_000A1CT-ND 958571-PJGBLC24-AU_R1_000A1 PJGBLC24-AU_R1_000A1
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts
VC 43 volts 43 volts
VBR 27.27 volts 27.27 volts 27.27 volts
Unlock Full Specs
to access all available technical data