9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Circuit Protection - TVS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PJSD05W_R1_00001DKR-ND | PJSD05W_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - TVS |
| Configuration | Single | |
| Package | SOD-323; SC-90, SOD-323F | |
| Peak Pulse Power | 350 watts | |
| VC | 9.8 volts |