Win Source Part Number: 1085323-PJSD12W_R1_0
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 130pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -50°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJSD12W_R1_0000
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
SINGLE LINE TVS DIODE FOR ESD PR
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085323-PJSD12W_R1_00001 | 3757-PJSD12W_R1_00001TR-ND | PJSD12W_R1_00001 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts |
| VC | 19 volts | 19 volts | 19 volts |