PANJIT SemiConductor 5V TVS Protection Diode PJGBLC05C_R1_00001

Description
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, Product overview: PJGBLC05C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC05C_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, Product overview: PJGBLC05C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC05C_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V TVS Protection Diode - 144-PJGBLC05C_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-PJGBLC05C_R1_00001
5V TVS Protection Diode 144-PJGBLC05C_R1_00001
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, Product overview: PJGBLC05C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC05C_R1_000 01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, Product overview: PJGBLC05C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC05C_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3757-PJGBLC05C_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC05C_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC05C_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 960712-PJGBLC05C_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
960712-PJGBLC05C_R1_00001
Circuit Protection - TVS - Diodes 960712-PJGBLC05C_R1_00001
Win Source Part Number: 960712-PJGBLC05C_R1_ 00001 Category: Circuit Protection>TVS - Diodes Series: PJGBLC05C Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 7.03V Voltage - Clamping (Max) @ Ipp: 9.8V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): PJGBLC05C_R1_00001PJ GBLC05C _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJGBLC05C_R1_00 001CT,3757-PJGBLC05C _R1_00001TR,3757-PJG BLC05C_R1_00001DKR

Win Source Part Number: 960712-PJGBLC05C_R1_00001
Category: Circuit Protection>TVS - Diodes
Series: PJGBLC05C
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 7.03V
Voltage - Clamping (Max) @ Ipp: 9.8V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): PJGBLC05C_R1_00001PJGBLC05C _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJGBLC05C_R1_00001CT,3757-PJGBLC05C_R1_00001TR,3757-PJGBLC05C_R1_00001DKR

Buy Now Datasheet
SOD-323, TVS/ESD

SOD-323, TVS/ESD

Supplier's Site Datasheet
Circuit Protection - TVS PJGBLC05C_R1_00001
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PJGBLC05C_R1_00001 3757-PJGBLC05C_R1_00001CT-ND 960712-PJGBLC05C_R1_00001 PJGBLC05C_R1_00001 PJGBLC05C_R1_00001
Product Name 5V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - TVS
Configuration Single Single
RoHS Compliant RoHS
Package SOD SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Peak Pulse Power 350 watts 350 watts 350 watts
Unlock Full Specs
to access all available technical data