32V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
32V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
32V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
SOD-523, TVS/ESD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PJSD24TS_R1_00001TR-ND | PJSD24TS_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 120 watts | 120 watts |
| VC | 32 volts | 32 volts |