PANJIT SemiConductor Circuit Protection - TVS - Diodes PJGBLC12C-AU_R1_000A1

Description
Win Source Part Number: 962407-PJGBLC12C-AU_ R1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.97V Voltage - Clamping (Max) @ Ipp: 19V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJGBLC12C-AU_R1 _000A1DKR,3757-PJGBL C12C-AU_R1_000A1TR,3 757-PJGBLC12C-AU_R1_ 000A1CT
Request a Quote Datasheet
Description
Win Source Part Number: 962407-PJGBLC12C-AU_ R1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.97V Voltage - Clamping (Max) @ Ipp: 19V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJGBLC12C-AU_R1 _000A1DKR,3757-PJGBL C12C-AU_R1_000A1TR,3 757-PJGBLC12C-AU_R1_ 000A1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 962407-PJGBLC12C-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
962407-PJGBLC12C-AU_R1_000A1
Circuit Protection - TVS - Diodes 962407-PJGBLC12C-AU_R1_000A1
Win Source Part Number: 962407-PJGBLC12C-AU_ R1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.97V Voltage - Clamping (Max) @ Ipp: 19V Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJGBLC12C-AU_R1 _000A1DKR,3757-PJGBL C12C-AU_R1_000A1TR,3 757-PJGBLC12C-AU_R1_ 000A1CT

Win Source Part Number: 962407-PJGBLC12C-AU_R1_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.97V
Voltage - Clamping (Max) @ Ipp: 19V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJGBLC12C-AU_R1_000A1DKR,3757-PJGBLC12C-AU_R1_000A1TR,3757-PJGBLC12C-AU_R1_000A1CT

Buy Now
TVS Protection Diode - 144-PJGBLC12C-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PJGBLC12C-AU_R1_000A1
TVS Protection Diode 144-PJGBLC12C-AU_R1_000A1
Trans Voltage Suppressor Diode, Product overview: PJGBLC12C-AU_R1_000A 1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC12C-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: PJGBLC12C-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC12C-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 3757-PJGBLC12C-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC12C-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC12C-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PJGBLC12C-AU_R1_000A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PJGBLC12C-AU_R1_000A1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PJGBLC12C-AU_R1_000A1
ULTRA LOW CAPACITANCE TVS ARRAY

ULTRA LOW CAPACITANCE TVS ARRAY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 962407-PJGBLC12C-AU_R1_000A1 144-PJGBLC12C-AU_R1_000A1 3757-PJGBLC12C-AU_R1_000A1DKR-ND PJGBLC12C-AU_R1_000A1
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 12 volts
VBR 13.97 volts 13.97 volts 13.97 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
CT 3 pF
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
General-purpose dual Schottky diode - BAS70-07S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers