28V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
28V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
28V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
400W LOW CLAMPING VOLTAGE SINGLE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PJSD15_R1_00001DKR-ND | PJSD15_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 28 volts | 28 volts |