PANJIT SemiConductor TVS Diodes PJSD12LCFN2_R1_00001

Description
23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Request a Quote Datasheet
Description
23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-PJSD12LCFN2_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - 3757-PJSD12LCFN2_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - 3757-PJSD12LCFN2_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 962639-PJSD12LCFN2_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
962639-PJSD12LCFN2_R1_00001
Circuit Protection - TVS - Diodes 962639-PJSD12LCFN2_R1_00001
Win Source Part Number: 962639-PJSD12LCFN2_R 1_00001 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13V Voltage - Clamping (Max) @ Ipp: 23V Power - Peak Pulse: 115W Power Line Protection: No Capacitance @ Frequency: 15pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-DFN (1x0.6) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJSD12LCFN2_R1_ 00001DKR,3757-PJSD12 LCFN2_R1_00001CT,375 7-PJSD12LCFN2_R1_000 01TR

Win Source Part Number: 962639-PJSD12LCFN2_R1_00001
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13V
Voltage - Clamping (Max) @ Ipp: 23V
Power - Peak Pulse: 115W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-DFN (1x0.6)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJSD12LCFN2_R1_00001DKR,3757-PJSD12LCFN2_R1_00001CT,3757-PJSD12LCFN2_R1_00001TR

Buy Now Datasheet
DFN TVS Protection Diode - 144-PJSD12LCFN2_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN TVS Protection Diode
144-PJSD12LCFN2_R1_00001
DFN TVS Protection Diode 144-PJSD12LCFN2_R1_00001
DFN 2L, TVS/ESD Product overview: PJSD12LCFN2_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD12LCFN2_R1_0 0001 can be used for catalog matching and distributor lookup.

DFN 2L, TVS/ESD Product overview: PJSD12LCFN2_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD12LCFN2_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-PJSD12LCFN2_R1_00001DKR-ND 962639-PJSD12LCFN2_R1_00001 144-PJSD12LCFN2_R1_00001
Product Name TVS Diodes Circuit Protection - TVS - Diodes DFN TVS Protection Diode
Configuration Single Single
Package 0402 (1006 Metric) 0402 (1006 Metric) Tape & Reel (TR)
Peak Pulse Power 115 watts 115 watts 115 watts
VC 23 volts 23 volts
VBR 13 volts 13 volts
Unlock Full Specs
to access all available technical data