51V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
51V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
STANDARD CAPACITANCE TVS ARRAY
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PJSOT36_R1_00001TR-ND | PJSOT36_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 51 volts | 51 volts |