10V Clamp 6A Ipp Tvs Diode Surface Mount SOD-923
10V Clamp 6A Ipp Tvs Diode Surface Mount SOD-923
10V Clamp 6A Ipp Tvs Diode Surface Mount SOD-923
ESD PROTECTION DIODES
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PJSD03TM_R1_00001DKR-ND | PJSD03TM_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-923 | SOD-923 |
| Peak Pulse Power | 40 watts | 40 watts |
| VC | 10 volts | 10 volts |