652V Clamp 23A Ipp Tvs Diode Surface Mount CASE-11
TVS DIODE 354VWM 652VC CASE-11
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PHP250-ND | PHP250 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Module | CASE-11 |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 652 volts | 652 volts |