5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Win Source Part Number: 1362416-PHDMI2AB4Z
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 10-XFDFN
Supplier Device Package: DFN2510A-10
Base Product Number: PHDMI2
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 5V (Typ)
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Unidirectional Channels: 4
TVS DIODE 5VC DFN2510A-10 Product overview: PHDMI2AB4Z from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PHDMI2AB4Z can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors Logic and Protection SOT1176
TVS DIODE 5VC DFN2510A-10
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-7820-1-ND | 1362416-PHDMI2AB4Z | 144-PHDMI2AB4Z | PHDMI2AB4Z | PHDMI2AB4Z |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 10-XFDFN | 10-XFDFN | Tape & Reel (TR) | DFN-2510A-10 | DFN2510A-10 |
| VC | 5 volts | 5 volts | 5 volts | ||
| VBR | 6 volts | 6 volts | 6 volts |