219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
136V Zener Diode, 150V Breakdown, 219V Clamp, DO-15 Product overview: PKC-136 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 136V, 150V, 219V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 136V, 150V, 219V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PKC-136 can be used for catalog matching and distributor lookup.
ESD PROTECTION DIODE, DO-15-2; Clamping Voltage Vc Max:219V; Diode Case Style:DO-15; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:1.5W; Product Range:ASD Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
DIODE SUPERFAST DO15 700V 75NS
TVS DIODE 136VWM 219VC DO15
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3138-1-ND | 144-PKC-136 | 07AH6918 | PKC-136 | PKC-136 |
| Product Name | TVS Diodes | Zener 136V 150V 219V TVS Protection Diode | Esd Protection Diode, Do-15-2; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | Ammo Pack | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| VC | 219 volts | 219 volts | 219 volts | ||
| VBR | 150 volts | 150 volts | 150 volts |