ESD Suppressor TVS 25KV 2-Pin SOD-523 T/R Product overview: PJSD05TS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25KV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25KV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD05TS_R1_0000
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Manufacturer: Panjit
Win Source Part Number: 889948-PJSD05TS_R1_0
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-PJSD05TS_R1_000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PJSD05TS_R1_00001 | 3757-PJSD05TS_R1_00001CT-ND | 889948-PJSD05TS_R1_00001 | PJSD05TS_R1_00001 |
| Product Name | 25KV TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - PJSD05TS_R1_00001 | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | SOD | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 |
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |
| Peak Pulse Power | 120 watts | 120 watts |