PANJIT SemiConductor TVS Diodes PJSOT24C-03_R1_00001

Description
45.3V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet
Description
45.3V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-PJSOT24C-03_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
45.3V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

45.3V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1085334-PJSOT24C-03_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1085334-PJSOT24C-03_R1_00001
Circuit Protection - TVS - Diodes 1085334-PJSOT24C-03_R1_00001
Win Source Part Number: 1085334-PJSOT24C-03_ R1_00001 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 45.3V Power - Peak Pulse: 250W Power Line Protection: No Capacitance @ Frequency: 55pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 6A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJSOT24C-03_R1_ 00001TR,3757-PJSOT24 C-03_R1_00001CT,3757 -PJSOT24C-03_R1_0000 1DKR

Win Source Part Number: 1085334-PJSOT24C-03_R1_00001
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 45.3V
Power - Peak Pulse: 250W
Power Line Protection: No
Capacitance @ Frequency: 55pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -50°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJSOT24C-03_R1_00001TR,3757-PJSOT24C-03_R1_00001CT,3757-PJSOT24C-03_R1_00001DKR

Buy Now
Singapore, Singapore
TVS Protection Diode
144-PJSOT24C-03_R1_00001
TVS Protection Diode 144-PJSOT24C-03_R1_00001
STANDARD CAPACITANCE TVS ARRAY Product overview: PJSOT24C-03_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSOT24C-03_R1_0 0001 can be used for catalog matching and distributor lookup.

STANDARD CAPACITANCE TVS ARRAY Product overview: PJSOT24C-03_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSOT24C-03_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-PJSOT24C-03_R1_00001TR-ND 1085334-PJSOT24C-03_R1_00001 144-PJSOT24C-03_R1_00001
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Peak Pulse Power 250 watts 250 watts
VC 45.3 volts
VBR 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data