6.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
SINGLE LINE TVS DIODE FOR ESD PR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PJSD03W-AU_R1_000A1TR-ND | PJSD03W-AU_R1_000A1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts |
| VC | 6.5 volts | 6.5 volts |