PANJIT SemiConductor Circuit Protection - TVS - Diodes PJMBZ27V-AU_R1_000A1

Description
Win Source Part Number: 964654-PJMBZ27V-AU_R 1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 22V (Max) Voltage - Breakdown (Min): 25.65V Voltage - Clamping (Max) @ Ipp: 36V Power - Peak Pulse: 25W Power Line Protection: No Capacitance @ Frequency: 50pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 4A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJMBZ27V-AU_R1_ 000A1DKR,3757-PJMBZ2 7V-AU_R1_000A1CT,375 7-PJMBZ27V-AU_R1_000 A1TR
Request a Quote Datasheet
Description
Win Source Part Number: 964654-PJMBZ27V-AU_R 1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 22V (Max) Voltage - Breakdown (Min): 25.65V Voltage - Clamping (Max) @ Ipp: 36V Power - Peak Pulse: 25W Power Line Protection: No Capacitance @ Frequency: 50pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 4A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJMBZ27V-AU_R1_ 000A1DKR,3757-PJMBZ2 7V-AU_R1_000A1CT,375 7-PJMBZ27V-AU_R1_000 A1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 964654-PJMBZ27V-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
964654-PJMBZ27V-AU_R1_000A1
Circuit Protection - TVS - Diodes 964654-PJMBZ27V-AU_R1_000A1
Win Source Part Number: 964654-PJMBZ27V-AU_R 1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 22V (Max) Voltage - Breakdown (Min): 25.65V Voltage - Clamping (Max) @ Ipp: 36V Power - Peak Pulse: 25W Power Line Protection: No Capacitance @ Frequency: 50pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 4A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJMBZ27V-AU_R1_ 000A1DKR,3757-PJMBZ2 7V-AU_R1_000A1CT,375 7-PJMBZ27V-AU_R1_000 A1TR

Win Source Part Number: 964654-PJMBZ27V-AU_R1_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 22V (Max)
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 36V
Power - Peak Pulse: 25W
Power Line Protection: No
Capacitance @ Frequency: 50pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJMBZ27V-AU_R1_000A1DKR,3757-PJMBZ27V-AU_R1_000A1CT,3757-PJMBZ27V-AU_R1_000A1TR

Buy Now
TVS Diodes - 3757-PJMBZ27V-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
36V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

36V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 3757-PJMBZ27V-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
36V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

36V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PJMBZ27V-AU_R1_000A1
TVS Protection Diode 144-PJMBZ27V-AU_R1_000A1
Trans Voltage Suppressor Diode Product overview: PJMBZ27V-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJMBZ27V-AU_R1_0 00A1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: PJMBZ27V-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJMBZ27V-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DUAL TVS ZENER FOR ESD/TRANSIENT

DUAL TVS ZENER FOR ESD/TRANSIENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 964654-PJMBZ27V-AU_R1_000A1 3757-PJMBZ27V-AU_R1_000A1TR-ND 144-PJMBZ27V-AU_R1_000A1 PJMBZ27V-AU_R1_000A1
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode TVS Diodes
Package TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Configuration Single Single
Peak Pulse Power 25 watts
Unlock Full Specs
to access all available technical data