Win Source Part Number: 1085324-PJSD15TM_R1_
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 17V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 2A
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJSD15TM_R1_000
30V Clamp 2A Ipp Tvs Diode Surface Mount SOD-923
ESD PROTECTION DIODES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085324-PJSD15TM_R1_00001 | 3757-PJSD15TM_R1_00001TR-ND | PJSD15TM_R1_00001 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-923 | SOD-923 | SOD-923 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts |
| VC | 30 volts | 30 volts | 30 volts |
| VBR | 17 volts | 17 volts | 17 volts |