PANJIT SemiConductor 24V TVS Protection Diode PJGBLC24C_R1_00001

Description
Trans Voltage Suppressor Diode, 24V V(RWM), Bidirectional, Product overview: PJGBLC24C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC24C_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 24V V(RWM), Bidirectional, Product overview: PJGBLC24C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC24C_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V TVS Protection Diode - 144-PJGBLC24C_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V TVS Protection Diode
144-PJGBLC24C_R1_00001
24V TVS Protection Diode 144-PJGBLC24C_R1_00001
Trans Voltage Suppressor Diode, 24V V(RWM), Bidirectional, Product overview: PJGBLC24C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC24C_R1_000 01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 24V V(RWM), Bidirectional, Product overview: PJGBLC24C_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJGBLC24C_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3757-PJGBLC24C_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC24C_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 3757-PJGBLC24C_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362003-PJGBLC24C_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362003-PJGBLC24C_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362003-PJGBLC24C_R1_00001
Win Source Part Number: 1362003-PJGBLC24C_R1 _00001 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: PJGBLC24C Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: PJGBLC24 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 27.27V Voltage - Clamping (Max) @ Ipp: 43V Current - Peak Pulse (10/1000µs): 1A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz (Max)

Win Source Part Number: 1362003-PJGBLC24C_R1_00001
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: PJGBLC24C
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: PJGBLC24
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 27.27V
Voltage - Clamping (Max) @ Ipp: 43V
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz (Max)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PJGBLC24C_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PJGBLC24C_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PJGBLC24C_R1_00001
SOD-323, TVS/ESD

SOD-323, TVS/ESD

Supplier's Site
SOD-323, TVS/ESD

SOD-323, TVS/ESD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PJGBLC24C_R1_00001 3757-PJGBLC24C_R1_00001TR-ND 1362003-PJGBLC24C_R1_00001 PJGBLC24C_R1_00001 PJGBLC24C_R1_00001
Product Name 24V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package SOD SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323 SOD-323; SC-90, SOD-323F
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
Unlock Full Specs
to access all available technical data