43V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
43V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PJSOT24CW_R1_00001CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 200 watts |
| VC | 43 volts |