PANJIT SemiConductor 120W 3.3V TVS Protection Diode PJSD03TS_R1_00001

Description
Trans Voltage Suppressor Diode, 120W, 3.3V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: PJSD03TS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 120W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD03TS_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 120W, 3.3V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: PJSD03TS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 120W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD03TS_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120W 3.3V TVS Protection Diode - 144-PJSD03TS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120W 3.3V TVS Protection Diode
144-PJSD03TS_R1_00001
120W 3.3V TVS Protection Diode 144-PJSD03TS_R1_00001
Trans Voltage Suppressor Diode, 120W, 3.3V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: PJSD03TS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 120W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD03TS_R1_0000 1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 120W, 3.3V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: PJSD03TS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 120W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD03TS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1085315-PJSD03TS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1085315-PJSD03TS_R1_00001
Circuit Protection - TVS - Diodes 1085315-PJSD03TS_R1_00001
Win Source Part Number: 1085315-PJSD03TS_R1_ 00001 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 6.5V Power - Peak Pulse: 120W Power Line Protection: No Capacitance @ Frequency: 200pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): PJSD03TS_R1_00001PJS D03TS _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJSD03TS_R1_000 01TR,3757-PJSD03TS_R 1_00001CT,3757-PJSD0 3TS_R1_00001DKR

Win Source Part Number: 1085315-PJSD03TS_R1_00001
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 6.5V
Power - Peak Pulse: 120W
Power Line Protection: No
Capacitance @ Frequency: 200pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): PJSD03TS_R1_00001PJSD03TS _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJSD03TS_R1_00001TR,3757-PJSD03TS_R1_00001CT,3757-PJSD03TS_R1_00001DKR

Buy Now
TVS Diodes - 3757-PJSD03TS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
6.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

6.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 3757-PJSD03TS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
6.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

6.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 3757-PJSD03TS_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
6.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

6.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PJSD03TS_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PJSD03TS_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PJSD03TS_R1_00001
SINGLE LINE TVS DIODE FOR ESD PR

SINGLE LINE TVS DIODE FOR ESD PR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PJSD03TS_R1_00001 1085315-PJSD03TS_R1_00001 3757-PJSD03TS_R1_00001TR-ND PJSD03TS_R1_00001
Product Name 120W 3.3V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package SOD SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Peak Pulse Power 120 watts 120 watts 120 watts
Unlock Full Specs
to access all available technical data