PANJIT SemiConductor TVS Diodes PJSD36TS_R1_00001

Description
55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-PJSD36TS_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 3757-PJSD36TS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 3757-PJSD36TS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

55V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 968100-PJSD36TS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
968100-PJSD36TS_R1_00001
Circuit Protection - TVS - Diodes 968100-PJSD36TS_R1_00001
Win Source Part Number: 968100-PJSD36TS_R1_0 0001 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V (Max) Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 55V Power - Peak Pulse: 120W Power Line Protection: No Capacitance @ Frequency: 20pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PJSD36TS_R1_000 01DKR,3757-PJSD36TS_ R1_00001TR,3757-PJSD 36TS_R1_00001CT

Win Source Part Number: 968100-PJSD36TS_R1_00001
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V (Max)
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 55V
Power - Peak Pulse: 120W
Power Line Protection: No
Capacitance @ Frequency: 20pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -50°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PJSD36TS_R1_00001DKR,3757-PJSD36TS_R1_00001TR,3757-PJSD36TS_R1_00001CT

Buy Now Datasheet
120W 36V TVS Protection Diode - 144-PJSD36TS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120W 36V TVS Protection Diode
144-PJSD36TS_R1_00001
120W 36V TVS Protection Diode 144-PJSD36TS_R1_00001
Trans Voltage Suppressor Diode, 120W, 36V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: PJSD36TS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 120W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD36TS_R1_0000 1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 120W, 36V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: PJSD36TS_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 120W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJSD36TS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PJSD36TS_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PJSD36TS_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PJSD36TS_R1_00001
SOD-523, TVS/ESD

SOD-523, TVS/ESD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-PJSD36TS_R1_00001DKR-ND 968100-PJSD36TS_R1_00001 144-PJSD36TS_R1_00001 PJSD36TS_R1_00001
Product Name TVS Diodes Circuit Protection - TVS - Diodes 120W 36V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD SOD-523; SOD-523
Peak Pulse Power 120 watts 120 watts 120 watts
VC 55 volts 55 volts 55 volts
VBR 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data