Nexperia B.V. TVS Diodes PHDMI2FR4Z

Description
3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Request a Quote Datasheet
Description
3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1727-7821-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7821-2-ND
TVS Diodes 1727-7821-2-ND
3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
TVS Diodes - 1727-7821-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7821-6-ND
TVS Diodes 1727-7821-6-ND
3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
TVS Diodes - 1727-7821-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-7821-1-ND
TVS Diodes 1727-7821-1-ND
3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

3V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10

Buy Now Datasheet
TVS Protection Diode - 144-PHDMI2FR4Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PHDMI2FR4Z
TVS Protection Diode 144-PHDMI2FR4Z
TVS DIODE 3VC DFN2510A-10 Product overview: PHDMI2FR4Z from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PHDMI2FR4Z can be used for catalog matching and distributor lookup.

TVS DIODE 3VC DFN2510A-10 Product overview: PHDMI2FR4Z from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PHDMI2FR4Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362424-PHDMI2FR4Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362424-PHDMI2FR4Z
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362424-PHDMI2FR4Z
Win Source Part Number: 1362424-PHDMI2FR4Z Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 48 pct. Type: Steering (Rail to Rail) MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 10-XFDFN Supplier Device Package: DFN2510A-10 Base Product Number: PHDMI2 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 3V (Typ) Current - Peak Pulse (10/1000µs): 7A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 0.34pF @ 1MHz Unidirectional Channels: 4

Win Source Part Number: 1362424-PHDMI2FR4Z
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 10-XFDFN
Supplier Device Package: DFN2510A-10
Base Product Number: PHDMI2
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 3V (Typ)
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 0.34pF @ 1MHz
Unidirectional Channels: 4

Buy Now Datasheet
TVS Diodes - PHDMI2FR4Z - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
PHDMI2FR4Z
TVS Diodes PHDMI2FR4Z
TVS DIODE 3VC DFN2510A-10

TVS DIODE 3VC DFN2510A-10

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PHDMI2FR4Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PHDMI2FR4Z
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PHDMI2FR4Z
TVS DIODE 3VC DFN2510A-10

TVS DIODE 3VC DFN2510A-10

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1727-7821-2-ND 144-PHDMI2FR4Z 1362424-PHDMI2FR4Z PHDMI2FR4Z PHDMI2FR4Z
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-XFDFN Tape & Reel (TR) 10-XFDFN 10-XFDFN DFN2510A-10
VC 3 volts 3 volts 3 volts 3 volts
VBR 6 volts 6 volts 6 volts 6 volts
IFSM 7 amps
Unlock Full Specs
to access all available technical data