PANJIT SemiConductor SOT-23 TVS Protection Diode PJEC24MTA-AU_R1_000A1

Description
SOT-23, TVS/ESD Product overview: PJEC24MTA-AU_R1_000A 1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJEC24MTA-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SOT-23, TVS/ESD Product overview: PJEC24MTA-AU_R1_000A 1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJEC24MTA-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 TVS Protection Diode
144-PJEC24MTA-AU_R1_000A1
SOT-23 TVS Protection Diode 144-PJEC24MTA-AU_R1_000A1
SOT-23, TVS/ESD Product overview: PJEC24MTA-AU_R1_000A 1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJEC24MTA-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.

SOT-23, TVS/ESD Product overview: PJEC24MTA-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PJEC24MTA-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 3757-PJEC24MTA-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 3757-PJEC24MTA-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS - TVS - Diodes - PJEC24MTA-AU_R1_000A1 - 889940-PJEC24MTA-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PJEC24MTA-AU_R1_000A1
889940-PJEC24MTA-AU_R1_000A1
TVS - TVS - Diodes - PJEC24MTA-AU_R1_000A1 889940-PJEC24MTA-AU_R1_000A1
Manufacturer: Panjit Win Source Part Number: 889940-PJEC24MTA-AU_ R1_000A1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-PJEC24MTA-AU_R1 _000A1TR, 3757-PJEC24MTA-AU_R1 _000A1CT, 3757-PJEC24MTA-AU_R1 _000A1DKR

Manufacturer: Panjit
Win Source Part Number: 889940-PJEC24MTA-AU_R1_000A1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-PJEC24MTA-AU_R1_000A1TR, 3757-PJEC24MTA-AU_R1_000A1CT, 3757-PJEC24MTA-AU_R1_000A1DKR

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PJEC24MTA-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PJEC24MTA-AU_R1_000A1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PJEC24MTA-AU_R1_000A1
SOT-23, TVS/ESD

SOT-23, TVS/ESD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PJEC24MTA-AU_R1_000A1 3757-PJEC24MTA-AU_R1_000A1CT-ND 889940-PJEC24MTA-AU_R1_000A1 PJEC24MTA-AU_R1_000A1
Product Name SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - PJEC24MTA-AU_R1_000A1 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data